Alpha Wire Alpha M18142LW-SL199 PVC Control Cable for Stationary or Minimal Flex Applications - 18 Awg 42 Conductor - Blue Conductor Insulation M18142LW-SL199

Description
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 42 conductor, blue insulation has a superior resistance to oils and chemicals, rugged PVC/nylon insulation, slate PVC jacket. Alpha part number M18142LW-SL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M18142LW-SL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series M AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 42 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue conductor insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 19X58 SHIELDING : Unshielded JACKET COLOR : Slate JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.874 NOMINAL OD (MM) : 22.2 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -25°C to +90°C STATIC TEMPERATURE RATING : -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CSA AWM CE LVD 2006/95/EC UL PLTC UL MTW UL TC-ER UL WTTC APPLICATION : Factory equipment interconnects; Robotics; Automotive assembly equipment; Conveyor systems; Control panels; Automated pick-and-place systems; PLC-controlled equipment; Automated handling systems WEIGHT LBS/MFT : 0.531
Description
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 42 conductor, blue insulation has a superior resistance to oils and chemicals, rugged PVC/nylon insulation, slate PVC jacket. Alpha part number M18142LW-SL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M18142LW-SL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series M AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 42 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue conductor insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 19X58 SHIELDING : Unshielded JACKET COLOR : Slate JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.874 NOMINAL OD (MM) : 22.2 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -25°C to +90°C STATIC TEMPERATURE RATING : -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CSA AWM CE LVD 2006/95/EC UL PLTC UL MTW UL TC-ER UL WTTC APPLICATION : Factory equipment interconnects; Robotics; Automotive assembly equipment; Conveyor systems; Control panels; Automated pick-and-place systems; PLC-controlled equipment; Automated handling systems WEIGHT LBS/MFT : 0.531

Suppliers

Company
Product
Description
Supplier Links
Alpha M18142LW-SL199 PVC Control Cable for Stationary or Minimal Flex Applications - 18 Awg 42 Conductor - Blue Conductor Insulation - ALPM18142LW-SL199 - Lapp Tannehill
Savage, MN, United States
Alpha M18142LW-SL199 PVC Control Cable for Stationary or Minimal Flex Applications - 18 Awg 42 Conductor - Blue Conductor Insulation
ALPM18142LW-SL199
Alpha M18142LW-SL199 PVC Control Cable for Stationary or Minimal Flex Applications - 18 Awg 42 Conductor - Blue Conductor Insulation ALPM18142LW-SL199
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 42 conductor, blue insulation has a superior resistance to oils and chemicals, rugged PVC/nylon insulation, slate PVC jacket. Alpha part number M18142LW-SL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M18142LW-SL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series M AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 42 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue conductor insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 19X58 SHIELDING : Unshielded JACKET COLOR : Slate JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.874 NOMINAL OD (MM) : 22.2 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -25°C to +90°C STATIC TEMPERATURE RATING : -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CSA AWM CE LVD 2006/95/EC UL PLTC UL MTW UL TC-ER UL WTTC APPLICATION : Factory equipment interconnects; Robotics; Automotive assembly equipment; Conveyor systems; Control panels; Automated pick-and-place systems; PLC-controlled equipment; Automated handling systems WEIGHT LBS/MFT : 0.531

Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 42 conductor, blue insulation has a superior resistance to oils and chemicals, rugged PVC/nylon insulation, slate PVC jacket. Alpha part number M18142LW-SL199


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M18142LW-SL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series M AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 42 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue conductor insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 19X58 SHIELDING : Unshielded JACKET COLOR : Slate JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.874 NOMINAL OD (MM) : 22.2 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -25°C to +90°C STATIC TEMPERATURE RATING : -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CSA AWM CE LVD 2006/95/EC UL PLTC UL MTW UL TC-ER UL WTTC APPLICATION : Factory equipment interconnects; Robotics; Automotive assembly equipment; Conveyor systems; Control panels; Automated pick-and-place systems; PLC-controlled equipment; Automated handling systems WEIGHT LBS/MFT : 0.531

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number ALPM18142LW-SL199
Product Name Alpha M18142LW-SL199 PVC Control Cable for Stationary or Minimal Flex Applications - 18 Awg 42 Conductor - Blue Conductor Insulation
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); CSA AWM CE LVD 2006/95/EC UL PLTC UL MTW UL TC-ER UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Rated Voltage 0.0 to 0.0300 kilovolts
View Details
3 suppliers
System cable - 706-2400/402-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
Cable Assembly - 6029A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
Precision Test Cable, Economy, 67 GHz, 36.0″ - E67-3FT-EMEM+ - Mini-Circuits
Specs
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details