Alpha Wire Multiple Conductor Cables M2478 SL001

Description
8 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M2478SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M2478SL001-ND
Multiple Conductor Cables M2478SL001-ND
8 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)

8 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M2478 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M2478 SL001
Multi-Conductor & Paired Cables M2478 SL001
M2478 SLATE 1000 FT

M2478 SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 8 Conductor - Gray - 300V - 1000ft - Alpha M2478 SL001 - ALPM2478-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 8 Conductor - Gray - 300V - 1000ft - Alpha M2478 SL001
ALPM2478-SL001
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 8 Conductor - Gray - 300V - 1000ft - Alpha M2478 SL001 ALPM2478-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M2478 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M2478 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.256 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M2478 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M2478 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.256 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 1000 Ft Alpha Wire - 89R5059 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
89R5059
Ae C&c / 1000 Ft Alpha Wire 89R5059
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number M2478SL001-ND M2478 SL001 ALPM2478-SL001 89R5059
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 8 Conductor - Gray - 300V - 1000ft - Alpha M2478 SL001 Ae C&c / 1000 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details