2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 1000.0' (304.8m)
Win Source Part Number: 1206178-M3202 SL001
Category: Cables, Wires>Multiple Conductor Cables
Package: Spool
Wire Gauge: 22 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Voltage: 300 V
Number of Conductors: 2
Standard Package: 1
Ratings: UL Style 2095
Shield Material: Copper, Tinned
Conductor Strand: 7/28
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.189" (4.80mm)
Shield Type: Braid
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0200" (0.508mm)
Shield Coverage: 85%
Temperature Range - Operating: -20°C ~ 80°C
Alternative Parts (Cross-Reference): M3202-SL001; M3202SL001;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: M3202 SL001-ND,M3202SL001
Base Product Number: M3202
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M3202 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3202 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.189 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | M3202 SL001 | M3202SL001-ND | 1206178-M3202 SL001 | ALPM3202-SL001 | 89R5147 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Cables, Wires - Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 2 Conductor - Gray - 300V - 1000ft - Alpha M3202 SL001 | Ae C&c / 1000 Ft Alpha Wire |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Cable Shielding | Braid | Braid; Braid |