Alpha Wire Multiple Conductor Cables M33315 SL001

Description
15 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M33315SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M33315SL001-ND
Multiple Conductor Cables M33315SL001-ND
15 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

15 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M33315 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M33315 SL001
Multi-Conductor & Paired Cables M33315 SL001
M33315 SLATE 1000 FT

M33315 SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 15 Conductor - Gray - 300V - 1000ft - Alpha M33315 SL001 - ALPM33315-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 15 Conductor - Gray - 300V - 1000ft - Alpha M33315 SL001
ALPM33315-SL001
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 15 Conductor - Gray - 300V - 1000ft - Alpha M33315 SL001 ALPM33315-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M33315 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M33315 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.297 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, M33315 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M33315 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.297 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 1000 Ft Alpha Wire - 89R5368 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
89R5368
Ae C&c / 1000 Ft Alpha Wire 89R5368
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number M33315SL001-ND M33315 SL001 ALPM33315-SL001 89R5368
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 15 Conductor - Gray - 300V - 1000ft - Alpha M33315 SL001 Ae C&c / 1000 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 15 # 15 #
Unlock Full Specs
to access all available technical data