Alpha Wire Multiple Conductor Cables M3202 SL005

Description
2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M3202SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M3202SL005-ND
Multiple Conductor Cables M3202SL005-ND
2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M3202 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M3202 SL005
Multi-Conductor & Paired Cables M3202 SL005
M3202 SLATE 100 FT

M3202 SLATE 100 FT

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1017255-M3202 SL005
Cables, Wires - Multiple Conductor Cables 1017255-M3202 SL005
Win Source Part Number: 1017255-M3202 SL005 Category: Cables, Wires>Multiple Conductor Cables Package: Spool Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 300 V Number of Conductors: 2 Standard Package: 1 Ratings: UL Style 2095 Shield Material: Copper, Tinned Conductor Strand: 7/28 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.189" (4.80mm) Shield Type: Braid Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0200" (0.508mm) Shield Coverage: 85% Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: M3202 SL005-ND,M3202SL005 Base Product Number: M3202

Win Source Part Number: 1017255-M3202 SL005
Category: Cables, Wires>Multiple Conductor Cables
Package: Spool
Wire Gauge: 22 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Voltage: 300 V
Number of Conductors: 2
Standard Package: 1
Ratings: UL Style 2095
Shield Material: Copper, Tinned
Conductor Strand: 7/28
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.189" (4.80mm)
Shield Type: Braid
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0200" (0.508mm)
Shield Coverage: 85%
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: M3202 SL005-ND,M3202SL005
Base Product Number: M3202

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 2 Conductor - Gray - 300V - 100ft - Alpha M3202 SL005 - ALPM3202-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 2 Conductor - Gray - 300V - 100ft - Alpha M3202 SL005
ALPM3202-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 2 Conductor - Gray - 300V - 100ft - Alpha M3202 SL005 ALPM3202-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, M3202 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3202 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.189 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, M3202 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3202 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.189 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 100 Ft Alpha Wire - 89R5149 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 100 Ft Alpha Wire
89R5149
Ae C&c / 100 Ft Alpha Wire 89R5149
AE C&C / 100 FT

AE C&C / 100 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number M3202SL005-ND M3202 SL005 1017255-M3202 SL005 ALPM3202-SL005 89R5149
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Cables, Wires - Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 2 Conductor - Gray - 300V - 100ft - Alpha M3202 SL005 Ae C&c / 100 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details