Alpha Wire Alpha M16142LW-SL199 PVC Control Cable for Stationary or Minimal Flex Applications - OPEN WIRE 16 Awg 42 Conductor - Blue Conductor Insulation M16142LW-SL199

Description
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 42 conductor, blue insulation has a superior resistance to oils and chemicals, rugged PVC/nylon insulation, slate PVC jacket. Alpha part number M16142LW-SL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M16142LW-SL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series M AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 42 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue conductor insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26X30 SHIELDING : Unshielded JACKET COLOR : Slate JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.95 NOMINAL OD (MM) : 24.13 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -25°C to +90°C STATIC TEMPERATURE RATING : -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CSA AWM CE LVD 2006/95/EC UL PLTC UL MTW UL TC-ER UL WTTC APPLICATION : Factory equipment interconnects; Robotics; Automotive assembly equipment; Conveyor systems; Control panels; Automated pick-and-place systems; PLC-controlled equipment; Automated handling systems WEIGHT LBS/MFT : 0.656
Description
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 42 conductor, blue insulation has a superior resistance to oils and chemicals, rugged PVC/nylon insulation, slate PVC jacket. Alpha part number M16142LW-SL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M16142LW-SL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series M AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 42 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue conductor insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26X30 SHIELDING : Unshielded JACKET COLOR : Slate JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.95 NOMINAL OD (MM) : 24.13 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -25°C to +90°C STATIC TEMPERATURE RATING : -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CSA AWM CE LVD 2006/95/EC UL PLTC UL MTW UL TC-ER UL WTTC APPLICATION : Factory equipment interconnects; Robotics; Automotive assembly equipment; Conveyor systems; Control panels; Automated pick-and-place systems; PLC-controlled equipment; Automated handling systems WEIGHT LBS/MFT : 0.656

Suppliers

Company
Product
Description
Supplier Links
Alpha M16142LW-SL199 PVC Control Cable for Stationary or Minimal Flex Applications - OPEN WIRE 16 Awg 42 Conductor - Blue Conductor Insulation - ALPM16142LW-SL199 - Lapp Tannehill
Savage, MN, United States
Alpha M16142LW-SL199 PVC Control Cable for Stationary or Minimal Flex Applications - OPEN WIRE 16 Awg 42 Conductor - Blue Conductor Insulation
ALPM16142LW-SL199
Alpha M16142LW-SL199 PVC Control Cable for Stationary or Minimal Flex Applications - OPEN WIRE 16 Awg 42 Conductor - Blue Conductor Insulation ALPM16142LW-SL199
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 42 conductor, blue insulation has a superior resistance to oils and chemicals, rugged PVC/nylon insulation, slate PVC jacket. Alpha part number M16142LW-SL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M16142LW-SL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series M AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 42 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue conductor insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26X30 SHIELDING : Unshielded JACKET COLOR : Slate JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.95 NOMINAL OD (MM) : 24.13 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -25°C to +90°C STATIC TEMPERATURE RATING : -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CSA AWM CE LVD 2006/95/EC UL PLTC UL MTW UL TC-ER UL WTTC APPLICATION : Factory equipment interconnects; Robotics; Automotive assembly equipment; Conveyor systems; Control panels; Automated pick-and-place systems; PLC-controlled equipment; Automated handling systems WEIGHT LBS/MFT : 0.656

Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 42 conductor, blue insulation has a superior resistance to oils and chemicals, rugged PVC/nylon insulation, slate PVC jacket. Alpha part number M16142LW-SL199


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M16142LW-SL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series M AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 42 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue conductor insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26X30 SHIELDING : Unshielded JACKET COLOR : Slate JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.95 NOMINAL OD (MM) : 24.13 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -25°C to +90°C STATIC TEMPERATURE RATING : -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CSA AWM CE LVD 2006/95/EC UL PLTC UL MTW UL TC-ER UL WTTC APPLICATION : Factory equipment interconnects; Robotics; Automotive assembly equipment; Conveyor systems; Control panels; Automated pick-and-place systems; PLC-controlled equipment; Automated handling systems WEIGHT LBS/MFT : 0.656

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number ALPM16142LW-SL199
Product Name Alpha M16142LW-SL199 PVC Control Cable for Stationary or Minimal Flex Applications - OPEN WIRE 16 Awg 42 Conductor - Blue Conductor Insulation
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); CSA AWM CE LVD 2006/95/EC UL PLTC UL MTW UL TC-ER UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed DB37 Cable - PCL-10137H-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details