Alpha Wire Alpha M14105LW-SL199 PVC Control Cable for Stationary or Minimal Flex Applications - 14 Awg 5 Conductor - Blue Conductor Insulation M14105LW-SL199

Description
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 14 AWG 5 conductor, blue insulation has a superior resistance to oils and chemicals, rugged PVC/nylon insulation, slate PVC jacket. Alpha part number M14105LW-SL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M14105LW-SL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series M AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue conductor insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 41X30 SHIELDING : Unshielded JACKET COLOR : Slate JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.428 NOMINAL OD (MM) : 10.87 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -25°C to +90°C STATIC TEMPERATURE RATING : -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CSA AWM CE LVD 2006/95/EC UL PLTC UL MTW UL TC-ER UL WTTC APPLICATION : Factory equipment interconnects; Robotics; Automotive assembly equipment; Conveyor systems; Control panels; Automated pick-and-place systems; PLC-controlled equipment; Automated handling systems WEIGHT LBS/MFT : 0.131
Description
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 14 AWG 5 conductor, blue insulation has a superior resistance to oils and chemicals, rugged PVC/nylon insulation, slate PVC jacket. Alpha part number M14105LW-SL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M14105LW-SL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series M AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue conductor insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 41X30 SHIELDING : Unshielded JACKET COLOR : Slate JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.428 NOMINAL OD (MM) : 10.87 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -25°C to +90°C STATIC TEMPERATURE RATING : -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CSA AWM CE LVD 2006/95/EC UL PLTC UL MTW UL TC-ER UL WTTC APPLICATION : Factory equipment interconnects; Robotics; Automotive assembly equipment; Conveyor systems; Control panels; Automated pick-and-place systems; PLC-controlled equipment; Automated handling systems WEIGHT LBS/MFT : 0.131

Suppliers

Company
Product
Description
Supplier Links
Alpha M14105LW-SL199 PVC Control Cable for Stationary or Minimal Flex Applications - 14 Awg 5 Conductor - Blue Conductor Insulation - ALPM14105LW-SL199 - Lapp Tannehill
Savage, MN, United States
Alpha M14105LW-SL199 PVC Control Cable for Stationary or Minimal Flex Applications - 14 Awg 5 Conductor - Blue Conductor Insulation
ALPM14105LW-SL199
Alpha M14105LW-SL199 PVC Control Cable for Stationary or Minimal Flex Applications - 14 Awg 5 Conductor - Blue Conductor Insulation ALPM14105LW-SL199
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 14 AWG 5 conductor, blue insulation has a superior resistance to oils and chemicals, rugged PVC/nylon insulation, slate PVC jacket. Alpha part number M14105LW-SL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M14105LW-SL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series M AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue conductor insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 41X30 SHIELDING : Unshielded JACKET COLOR : Slate JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.428 NOMINAL OD (MM) : 10.87 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -25°C to +90°C STATIC TEMPERATURE RATING : -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CSA AWM CE LVD 2006/95/EC UL PLTC UL MTW UL TC-ER UL WTTC APPLICATION : Factory equipment interconnects; Robotics; Automotive assembly equipment; Conveyor systems; Control panels; Automated pick-and-place systems; PLC-controlled equipment; Automated handling systems WEIGHT LBS/MFT : 0.131

Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 14 AWG 5 conductor, blue insulation has a superior resistance to oils and chemicals, rugged PVC/nylon insulation, slate PVC jacket. Alpha part number M14105LW-SL199


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M14105LW-SL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series M AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue conductor insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 41X30 SHIELDING : Unshielded JACKET COLOR : Slate JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.428 NOMINAL OD (MM) : 10.87 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -25°C to +90°C STATIC TEMPERATURE RATING : -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CSA AWM CE LVD 2006/95/EC UL PLTC UL MTW UL TC-ER UL WTTC APPLICATION : Factory equipment interconnects; Robotics; Automotive assembly equipment; Conveyor systems; Control panels; Automated pick-and-place systems; PLC-controlled equipment; Automated handling systems WEIGHT LBS/MFT : 0.131

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number ALPM14105LW-SL199
Product Name Alpha M14105LW-SL199 PVC Control Cable for Stationary or Minimal Flex Applications - 14 Awg 5 Conductor - Blue Conductor Insulation
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); CSA AWM CE LVD 2006/95/EC UL PLTC UL MTW UL TC-ER UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Cable Assembly - 6011B17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details