Alpha Wire Cables, Wires - Multiple Conductor Cables M3226 SL001

Description
Win Source Part Number: 1005249-M3226 SL001 Category: Cables, Wires>Multiple Conductor Cables Features: Drain Wire Package: Spool Wire Gauge: 22 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 300 V Number of Conductors: 2 Standard Package: 1 Ratings: UL Style 2092 Shield Material: Aluminum Conductor Strand: 7/28 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.171" (4.34mm) Shield Type: Foil Jacket Color: Slate Conductor Insulation: Polyethylene (PE) Jacket (Insulation) Thickness: 0.0200" (0.508mm) Shield Coverage: 100% Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: M3226 SL001-ND,M3226SL001 Base Product Number: M3226
Request a Quote Datasheet
Description
Win Source Part Number: 1005249-M3226 SL001 Category: Cables, Wires>Multiple Conductor Cables Features: Drain Wire Package: Spool Wire Gauge: 22 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 300 V Number of Conductors: 2 Standard Package: 1 Ratings: UL Style 2092 Shield Material: Aluminum Conductor Strand: 7/28 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.171" (4.34mm) Shield Type: Foil Jacket Color: Slate Conductor Insulation: Polyethylene (PE) Jacket (Insulation) Thickness: 0.0200" (0.508mm) Shield Coverage: 100% Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: M3226 SL001-ND,M3226SL001 Base Product Number: M3226
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1005249-M3226 SL001
Cables, Wires - Multiple Conductor Cables 1005249-M3226 SL001
Win Source Part Number: 1005249-M3226 SL001 Category: Cables, Wires>Multiple Conductor Cables Features: Drain Wire Package: Spool Wire Gauge: 22 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 300 V Number of Conductors: 2 Standard Package: 1 Ratings: UL Style 2092 Shield Material: Aluminum Conductor Strand: 7/28 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.171" (4.34mm) Shield Type: Foil Jacket Color: Slate Conductor Insulation: Polyethylene (PE) Jacket (Insulation) Thickness: 0.0200" (0.508mm) Shield Coverage: 100% Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: M3226 SL001-ND,M3226SL001 Base Product Number: M3226

Win Source Part Number: 1005249-M3226 SL001
Category: Cables, Wires>Multiple Conductor Cables
Features: Drain Wire
Package: Spool
Wire Gauge: 22 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Voltage: 300 V
Number of Conductors: 2
Standard Package: 1
Ratings: UL Style 2092
Shield Material: Aluminum
Conductor Strand: 7/28
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.171" (4.34mm)
Shield Type: Foil
Jacket Color: Slate
Conductor Insulation: Polyethylene (PE)
Jacket (Insulation) Thickness: 0.0200" (0.508mm)
Shield Coverage: 100%
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: M3226 SL001-ND,M3226SL001
Base Product Number: M3226

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 2 Conductor - Gray - 300V - 1000ft - Alpha M3226 SL001 - ALPM3226-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 2 Conductor - Gray - 300V - 1000ft - Alpha M3226 SL001
ALPM3226-SL001
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 2 Conductor - Gray - 300V - 1000ft - Alpha M3226 SL001 ALPM3226-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 1000ft, M3226 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3226 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.171 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 1000ft, M3226 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M3226 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.171 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 1000 Ft Alpha Wire - 89R5198 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
89R5198
Ae C&c / 1000 Ft Alpha Wire 89R5198
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site

Technical Specifications

  Win Source Electronics Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 1005249-M3226 SL001 ALPM3226-SL001 89R5198
Product Name Cables, Wires - Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 2 Conductor - Gray - 300V - 1000ft - Alpha M3226 SL001 Ae C&c / 1000 Ft Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP6-25P-20-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
3 suppliers
Connecting cable - 706-100/509-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Male BNC Breakout to Miniature Alligator Clips - 9029-M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details