2 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)
Alpha Wire M13582 SL005 Control Cable
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, M13582 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M13582 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.346 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
UNSHLD CABLE, 2COND, 2.08MM2, 30M; Cable Shielding:Unshielded
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | M13582SL005-ND | M13582 SL005 | 2774655 | ALPM13582-SL005 | 89R4166 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Control Cable | Alpha Essentials Multi-Conductor Cable - Unshielded - 14 AWG 2 Conductor - Gray - 300V - 100ft - Alpha M13582 SL005 | Unshld Cable, 2Cond, 2.08Mm2, 30M; Cable Shielding Alpha Wire |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Number of Conductors | 2 # | 2 # |