Alpha Wire Multiple Conductor Cables M33306 SL002

Description
6 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M33306SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M33306SL002-ND
Multiple Conductor Cables M33306SL002-ND
6 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

6 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M33306 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M33306 SL002
Multi-Conductor & Paired Cables M33306 SL002
M33306 SLATE 500 FT

M33306 SLATE 500 FT

Buy Now
Ae C&c / 500 Ft Alpha Wire - 89R5353 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 500 Ft Alpha Wire
89R5353
Ae C&c / 500 Ft Alpha Wire 89R5353
AE C&C / 500 FT

AE C&C / 500 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 6 Conductor - Gray - 300V - 500ft - Alpha M33306 SL002 - ALPM33306-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 6 Conductor - Gray - 300V - 500ft - Alpha M33306 SL002
ALPM33306-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 6 Conductor - Gray - 300V - 500ft - Alpha M33306 SL002 ALPM33306-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, M33306 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M33306 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.218 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, M33306 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M33306 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.218 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number M33306SL002-ND M33306 SL002 89R5353 ALPM33306-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ae C&c / 500 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 6 Conductor - Gray - 300V - 500ft - Alpha M33306 SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power Cord, Fan; 2; Straight; UL Listed, CSA Certified; 300 V; 7 A - 70111457 - Allied Electronics, Inc.
Specs
Cable Length 1 ft (3.05 dm)
Connector Type SPT-1 (18/2) Female
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details
2 suppliers