Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 20 AWG 2 Conductor, Stranded Construction, PVC Gray Jacket, 1000 ft Reel
MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 12002R AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CMR Riser AWG/GAUGE : 20 SHIELDING : Unshielded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC VOLTAGE : 300V APPLICATION : Security systems intercom systems sound/audio systems power limited controls
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | KLTPVC20/2-7N |
| Product Name | Security Alarm Cable - CMR Riser Rated - Unshielded - 20 AWG 2 Conductor - Gray Jacket - 1000 ft Reel |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |