Alpha Wire Multiple Conductor Cables M1103 SL002

Description
3 Conductor Multi-Conductor Cable Slate 24 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 24 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M1103SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M1103SL002-ND
Multiple Conductor Cables M1103SL002-ND
3 Conductor Multi-Conductor Cable Slate 24 AWG Braid 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Slate 24 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M1103 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M1103 SL002
Multi-Conductor & Paired Cables M1103 SL002
M1103 SLATE 500 FT

M1103 SLATE 500 FT

Buy Now
Ae C&c / 500 Ft Alpha Wire - 89R3466 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 500 Ft Alpha Wire
89R3466
Ae C&c / 500 Ft Alpha Wire 89R3466
AE C&C / 500 FT

AE C&C / 500 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 3 Conductor - Gray - 300V - 500ft - Alpha M1103 SL002 - ALPM1103-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 3 Conductor - Gray - 300V - 500ft - Alpha M1103 SL002
ALPM1103-SL002
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 3 Conductor - Gray - 300V - 500ft - Alpha M1103 SL002 ALPM1103-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, M1103 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M1103 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.186 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, M1103 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M1103 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.186 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number M1103SL002-ND M1103 SL002 89R3466 ALPM1103-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ae C&c / 500 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 3 Conductor - Gray - 300V - 500ft - Alpha M1103 SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details