Coilcraft, Inc. Datasheets for Isolation Transformers

Isolation transformers provide electrical decoupling or isolation to two connected circuits. They have a turn ratio of 1:1.
Isolation Transformers: Learn more

Page: 1 2
Product Name Notes
Coilcraft ZD2250/ZE2432-AE flyback transformers are designed to work with the LM5185-Q1 100 Vin PSR flyback automotive DC-DC controller from Texas Instruments. These transformers have no auxiliary winding, reducing solution...
Coilcraft’s ZA9384-AL and ZA9644-AE are designed for use with ADP1032 and ADP1034 isolated micropower management unit. The two flyback transformers feature a simple 1:1 turns ratio design without the need...
Coilcraft's UA825x miniature, low-profile transformers are designed for use with SN6501 and SN6505B transformer drivers from Texas Instruments. The center-tapped push-pull transformer features high isolation voltage and high efficiency for...
Coilcraft's ZA9709 and WA8427 miniature, low-profile transformer is designed for use with SN6505B transformer drivers from Texas Instruments. The center-tapped push-pull transformer features high isolation voltage and high efficiency for...
Coilcraft's ZA9801 low-profile transformer is designed for use with SN650x transformer drivers from Texas Instruments and LT3999 from Analog Devices. The center-tapped push-pull transformer features increased creepage and clearance, higher...
Engineered for high-frequency performance, the ZB1347-AE isolated buck transformer operates efficiently from 300 – 750 kHz with a 5 V input, delivering stable, low-noise power conversion for demanding systems. Its...
The YA9215 planar transformer is specifically designed for use on the EV84C64A model 50 W interleaved LLC converter development board from Microchip. The planar design is constructed with flat coil...
The YA9219-AL Wideband Transformer with an integrated common-mode choke combines high-speed signal transmission, isolation, and effective common-mode noise filtering in a single compact component. This integrated design helps simplify PCB...
The ZA9609 Active Clamp Forward Mode Transformers is specifically designed for use in PMP22075 for Texas Instruments. It has a wide input range of 9 V to 60 V along...
The ZB1313 flyback transformer is designed to work with the MAX17690 60 V, no-opto isolated flyback controller from Maxim. It has no auxiliary winding and offers the greatest efficiency, lowest...
The ZD2020-BE iso-buck boost converter transformer, purpose-built for the STEVAL-6986YT2DL reference design, is optimized for systems using the A6986I from STMicroelectronics. This robust component handles input voltages from 5 V...
The ZD2024-AE isolated buck transformer has a lower profile than other core/bobbin sets, making it ideal for compact designs. This transformer is optimized for iso-buck converters, leading to more efficient...
The ZD2087-AE flyback transformer is designed to work with the A/L6983I, iso-buck converter from STMicroelectronics. It has no auxiliary winding and offers the greatest efficiency, lowest cost, and smallest size...
The ZE2531 Isolation Transformer is designed to provide galvanic isolation for Single Pair Ethernet (SPE) networks, supporting 10Base-T1L and Power over Data Line (PoDL) for transmitting both data and power...
The ZE263x series builds on the proven performance of the ZC15xx (including ZC1576-AL, ZC1580-AL, ZC1581-AL, and ZC1582-AL), which are featured in the UCC25800-Q1 ultra-low EMI transformer driver for isolated bias...
The ZE2774-BE iso-buck boost converter transformer is optimized for the STEVAL-6986YT2DL reference design and built around the A6986I from STMicroelectronics. It supports a 5 V to 24 V input voltage...
The ZG365x series is a group of surface mount gate drive transformers built using our chip-style construction and features lower DCR and higher volt-time capability than the original DA23xx series.
These flyback transformers are designed to work with the MAX17690 60 V, no-opto isolated flyback controller from Analog Devices. They have no auxiliary winding and offer the greatest efficiency, lowest...
Transformers // Power-Transformers // No-Opto // YA912x // YA9126-BE
Transformers // Power-Transformers // No-Opto // YA912x // YA9127-BE
Transformers // Power-Transformers // No-Opto // YA912x // YA9128-BE
Transformers // Power-Transformers // Power-Over-Ethernet // POExxPR // POE70PR-50
Transformers // Power-Transformers // Power-Over-Ethernet // POExxPR // POE72PR-12
Transformers // Power-Transformers // T6522 // T6522-AL
ZA975x isolation transformers provide galvanic isolation for the isoSPITM communication interface. The hipot isolation is up to 5 kV, which makes it ideal for battery management systems (BMS) of...
300 Vrms interwinding isolation 1/4 Watt RF input power 250 mA max current rating AEC-Q200 Grade 1 (–40°C to +125°C)
(For a smaller package size see WBC Series) Also available in a through hole version Available in a variety of impedance ratios Tapped or untapped configurations 250 mA max current...
Also available in a surface mount version Available in a variety of impedance ratios Tapped or untapped configurations 250 mA max current rating, 1/4 Watt RF input power rating 500...
Available in 1, 1.5, 2, 4 and 16 to 1 versions Tapped or untapped configurations 300 V interwinding isolation; 1/4 Watt input RF power rating Typical applications are as impedance...
Available in 1, 1.5, 2, 4 and 16 to 1 versions Tapped or untapped configurations Footprint comparable to Mini-Circuits TT Series Low profile, flat top ceramic case for reliable pick...
Compact, low-profile package (8.2 × 6.6 × 5.4 mm) reduces board space by up to 20% and is 24% shorter than competitive options Optimized for the Texas Instruments PGA460-Q1 Ideal...
Design application for MAXIM17691A evaluation kit Discontinuous conduction mode flyback transformer Designed to operate at 150 kHz with 17 – 36 V input 1500 Vrms, one minute isolation (hipot) between...
Designed for MAXREFDES1249 Miniature Universal Input AC/DC Converter (86 V – 305 V AC) Transformer optimized for 88 V – 440 V 125 KHz Input and delivers 36 W at...
Designed for Texas Instruments Automotive 40 V to 1 kV Input Flyback Reference Design Supporting Regenerative Braking Safety Test AEC-Q200 Grade 1 (−40°C to +125°C) 5700 Vrms, one minute isolation...
Designed for UCC5870-Q1 IGBT/SiC isolated gate driver for Texas Instruments Optimized for 300kHz with 4.5 – 70 V input 3000 Vrms, 1 minute isolation (hipot) between primary and secondary RoHS-compliant.
Designed specifically for automotive active cell balance battery management system. Suitable for power driver ICs, low power isolation, gate drive and other power applications. AEC-Q200 Grade 1 (−40°C to +125°C)...
Designed specifically for use with Maxim RS-232 / RS-485 interface ICs Also specified by Linear Technology and Sipex Ideal for isolated bias supplies for SiC and GaN gate driver, such...
Developed for Analog Devices D/A High-Speed Converters 400 Vrms primary to secondary isolation 250 mA maximum current rating Tapped secondary
Developed for Flyback DC/DC PoE Powered Devices (PD) power converters up to 71 W Designed to meet IEEE802.3bt standard and operates with 36 – 57 V input Perfect solution for...
Developed for Powered Devices (PD) in 6 Watt IEEE 802.3af compliant PoE applications 36 – 72 V input Versions for continuous and discontinuous modes of operation 12 V, 20 mA...
Developed for Powered Devices (PD) in IEEE 802.3af compliant PoE applications 6 Watt and 13 Watt output versions 36 – 72 V input, 250 kHz switching frequency Bias winding output:...
Developed for Powered Devices (PD) in IEEE 802.3af compliant PoE applications Designed to operate in continuous mode 36 – 72 V input with versions for 3 Watt, 7 Watt and...
Developed for STMicroelectronics ST PM8804 and ST PM8805 Optimized for STMicroelectronics high-power PoE PD controller evaluation board STEVAL-POE00xV1 Designed to meet IEEE802.3bt standard Perfect solution for high power PoE applications...
Developed for Texas Instruments 81 W Industrial POE Isolated Flyback reference design PMP20058
Developed for Texas Instruments TPS23754 PWM Controller Designed for forward topology operating at 250 kHz
Developed for TI UCC2897 Active Clamp Forward (PMP9656 Reference Design) Provides 0.009 inch (0.229 mm) clearance above the seating plane
Developed for TI UCC2897 Current Mode Active Clamp PWM Controller (PMP9720 reference design) Designed for forward topology operating at 200 kHz with an input range of 48 – 60 V.
Developed for use with isolated DC-DC regulator in Analog Devices ADP1031 isolated micropower management unit (PMU)
Developed for use with isolated DC-DC regulator in Analog Devices ADP1031 isolated micropower management unit. AEC-Q200 Grade 1 (−40°C to +125°C) Low leakage inductance at 1.62 µH
Developed for use with Maxim MAX17599 Active Clamp Current-Mode PWM Controller. Designed for forward topology operating at 250 kHz with an input range of 18 – 36 V.
Developed for use with Maxim MAX17599 Active Clamp Current-Mode PWM Controller. Designed for forward topology operating at 250 kHz with an input range of 18 – 36 V. For a...
Developed for use with Silicon Labs Si828x isolated dc-dc-converter reference designs. 5000 Vrms, one minute isolation (hipot), from primary to secondary Designed to meet reinforced insulation class with 8 mm...
Developed for use with Silicon Labs Si88xx isolated dc-dc-converter reference designs. Designed to meet basic insulation class with 3 mm creepage and clearance Low leakage inductance at 60 nH AEC-Q200...
Developed for use with Silicon Labs Si88xx isolated dc-dc-converter reference designs. Learn more about these miniature transformers for digital isolators. 5000 Vrms, one minute isolation (hipot), from primary to secondary...
Developed for use with Texas Instrument PMP30227 Automotive Isolated 15 V/4.5 W Bias Power Supply. Designed to meet basic insulation class with 3 mm creepage and clearance
Developed for use with the ON Semiconductor NCP1200 PWM Current-Mode Controller Designed for use in flyback power supplies Universal line voltage, 85 – 265 VAC Custom versions available
Discontinuous conduction mode Flyback transformers Optimized for 100 – 125 kHz with 8 – 28 V or 18 – 60 V input 1500 Vrms, one minute isolation between primary and...
Discontinuous conduction mode Flyback transformers Optimized for 125 – 150 kHz with 8 – 28 V or 18 – 60 V input 1500 Vrms, one minute isolation between primary and...
Exceeds the return loss requirements of Gbit Ethernet Designed to meet upcoming IEEE802.3bt high power PoE standard Designed for 150 W 4-pair signal path with 1.5 A on each center...
Five output versions optimized for typical design applications of TI's LM25184 flyback converter. Output versions: ZA9670-BE, ZA9671-BE, ZA9672-BE, ZA9673-BE, and ZA9674-BE Designed to operate up to 300 kHz with 4...
For flyback regulator applications using LM258X SIMPLE SWITCHER® Recommended and approved by National Semiconductor Custom versions available
For flyback regulator applications using LM258X SIMPLE SWITCHER® Recommended and approved by National Semiconductor Input voltage: 4 – 6 V Custom versions available
For flyback regulator applications using the TI LM258X SIMPLE SWITCHER® Recommended and approved by National Semiconductor Custom versions available
For flyback regulator applications using the TI LM258X SIMPLE SWITCHER® Recommended and approved by Texas Instruments Custom versions available
Frequency range of 10 - 250 kHz and up UL1446 Class B (130°C) Insulation System (UL File E83628) Samples of 4 standard transformers available in Coilcraft Designer's Kit P404
Optimized for 7 kW bidirectional AC-DC converter STEVAL-7BIDIRCB from STMicroelectronics Works with A/L6986I as gate driver auxiliary power supply solution Suitable for isolated IGBT/SiC gate driver AEC-Q200 qualified
Optimized for iso-buck converter A/L6983I from STMicroelectronics and designed in the evaluation board STEVAL-L6983IV1 4 to 38 V input voltage range with up to 10 W power 4000 Vrms, one...
Optimized for LM25180 and LM5180 flyback converters from Texas Instruments Five output versions for various single-output designs with 4 – 65 V input Eliminates auxiliary winding for simple and reliable...
Optimized for MAX17690 No-Opto Isolated Flyback Controllers for Analog Devices Designed for 125 – 150 kHz with 10 – 28 V or 20 – 56 V input voltage 1500 Vrms,...
Optimized for Maxim's MAXREFDES1226 reference design and MAX17690 No-Opto Isolated Flyback Controllers
Optimized for STEVAL-A6986IV3 from STMicroelectrics with an isobuck-boost topology and an input voltage of up to 28 V Suitable for isolated IGBT/SiC gate driver, On-board charger for HEV/EV, and industrial...
Optimized for STMicroelectronics 38V/5W automotive Iso-Buck converter A6986I and L6986I Suitable for automotive isolated IGBT/SiC gate driver, On-board charger for HEV/EV, Electric Traction Systems, and similar applications AEC-Q200 Grade 1...
Optimized for STMicroelectronics automotive Iso-Buck converter A6986I and L6986I Compact footprint, only 11.7 x 10 mm Suitable for automotive isolated IGBT/SiC gate driver, Onboard charger for HEV/EV, Electric Traction Systems,...
Optimized for Texas instrument SN6505 transformer driver Designed to meet UL/CSA/IEC 60950 Reinforced Insulation Class with 8 mm creepage and 4.5 mm clearance Low profile and center-tapped push-pull transformers for...
Optimized for Texas Instrument SN6507 transformer driver Low profile and center-tapped push-pull transformers for isolated power supply High Frequency Operation up to 1 MHz 2500 Vrms, one minute high isolation...
Optimized for Texas Instruments SN6507-Q1 transformer driver Low EMI, robust push-pull transformers for gate driver power supplies 10 mm creepage and clearance, Material Group 1 Insulation level may be Functional,...
Optimized for UCC28C56EVM power supply for EV/HEV automotive power trains for Texas Instruments High efficiency Flyback transformers operate over the wide input voltage range from 40 – 1000 V 4700...
Selected for the Microsemi PD70211EVB51F-12 evaluation board. Designed for 51 W PoE++ IEEE 802.3at-2009 applications.
Senses current up to 30 Amps Designed for use between 2 kHz to 1 MHz and above
Six output versions optimized for the LM25183 and LM25183-Q1 primary-side regulated (PSR), no-opto, flyback converters from Texas Instruments Output versions: ZB1050-AE, ZB1051-AE, ZB1052-AE, ZB1053-AE, ZB1054-AE, and ZB1055-AE Designed to operate...
Surface mount and through hole versions 500 V interwinding isolation, 1/4 Watt RF input power 250 mA max current rating. For a smaller package size, see our PWB Series
Surface Mount and Through Hole versions 500 Vrms, one minute interwinding isolation (hipot) 250 mA max current rating; 1/4 Watt RF input power For a smaller package size, see our...
Tapped or untapped configurations 250 mA max current rating 300 Vrms interwinding isolation 1/4 Watt RF input power rating Custom versions available Typical applications are as impedance or isolation transformer...
Three output versions optimized for Texas Instruments LM5180 and LM5180-Q1 Flyback Converters, Analog Device LT830x Flyback Converter and similar ICs Output versions: YA8864-BL, YA8916-BL, YA8779-BL
Three output versions optimized for typical design applications for Texas Instruments TIDA-01344 Flyback Converter AEC-Q200 Grade 1 (−40°C to +125°C) Operates up to 333 kHz
UA7902 was developed for use with Silicon Labs Si88xx isolated dc-dc-converter reference designs. Learn more about these miniature transformers for digital isolators. 5000 Vrms, one minute isolation (hipot), from primary...
Wide frequency range: 0.26 MHz to 1 GHz 250 mA max current rating Applications include impedance matching, voltage or current transformation, DC isolation, balanced/unbalanced mixing, matching, power splitting, coupling and...

<< Prev