No-opto flyback transformers optimized for 125-150 kHz operation with 18-60 V input, designed for 5 V, 1.2 A output. Features 1500 Vrms isolation between primary and secondary windings, 40 µH primary inductance at 0 A, 2.3 A saturation current, and a 1:0.313 turns ratio. Packages in 13" machine-ready reels with EIA-481 embossed plastic tape, 350 parts per reel. Dimensions are 13.46 mm max length, 9.40 mm max width, and 5.30 mm max height. Operates at ambient temperatures from -40°C to +85°C, with a maximum part temperature of +125°C. Complies with AEC-Q200 and operates up to +85°C. RoHS-compliant tin-silver-copper terminations over nickel over phosphor bronze. Weight is 2.65-2.75 g. Moisture sensitivity level 1. Rated for three reflow cycles at 260°C for 40 seconds each.
Transformers // Power-Transformers // No-Opto // YA912x // YA9126-BE
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | YA9126-BE YA9126-BED |
| Product Name | YA9126-BE YA9126-BED |
| Transformer Type | Isolation |