Coilcraft, Inc. Flyback Transformers for Analog Devices ADP1032 & ADP1034 ZA9384-ALD

Description
Coilcraft’s ZA9384-AL and ZA9644-AE are designed for use with ADP1032 and ADP1034 isolated micropower management unit. The two flyback transformers feature a simple 1:1 turns ratio design without the need for an extra transformer winding or opto coupler. They are optimized for wide input supply voltage and high efficiency at the maximum output power. The ZA9644-AE is the smallest solution and the ZA9384-AL is slightly larger in size but can offer even higher efficiency. Both transformers have high saturation current and low leakage inductance to ensure low losses and overall high system efficiency. Optimized for Analog Devices ADP1032 and ADP1034 isolated micropower management unit Ideal for wide input voltage range 4.5 – 60 V input Select the ZA9384-AL for higher efficiency and the ZA9644-AE for a smaller package size Low leakage inductance
Request a Quote Datasheet
Description
Coilcraft’s ZA9384-AL and ZA9644-AE are designed for use with ADP1032 and ADP1034 isolated micropower management unit. The two flyback transformers feature a simple 1:1 turns ratio design without the need for an extra transformer winding or opto coupler. They are optimized for wide input supply voltage and high efficiency at the maximum output power. The ZA9644-AE is the smallest solution and the ZA9384-AL is slightly larger in size but can offer even higher efficiency. Both transformers have high saturation current and low leakage inductance to ensure low losses and overall high system efficiency. Optimized for Analog Devices ADP1032 and ADP1034 isolated micropower management unit Ideal for wide input voltage range 4.5 – 60 V input Select the ZA9384-AL for higher efficiency and the ZA9644-AE for a smaller package size Low leakage inductance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flyback Transformers for Analog Devices ADP1032 & ADP1034 - ZA9384-ALD - Coilcraft, Inc.
Cary, IL, USA
Flyback Transformers for Analog Devices ADP1032 & ADP1034
ZA9384-ALD
Flyback Transformers for Analog Devices ADP1032 & ADP1034 ZA9384-ALD
Coilcraft’s ZA9384-AL and ZA9644-AE are designed for use with ADP1032 and ADP1034 isolated micropower management unit. The two flyback transformers feature a simple 1:1 turns ratio design without the need for an extra transformer winding or opto coupler. They are optimized for wide input supply voltage and high efficiency at the maximum output power. The ZA9644-AE is the smallest solution and the ZA9384-AL is slightly larger in size but can offer even higher efficiency. Both transformers have high saturation current and low leakage inductance to ensure low losses and overall high system efficiency. Optimized for Analog Devices ADP1032 and ADP1034 isolated micropower management unit Ideal for wide input voltage range 4.5 – 60 V input Select the ZA9384-AL for higher efficiency and the ZA9644-AE for a smaller package size Low leakage inductance

Coilcraft’s ZA9384-AL and ZA9644-AE are designed for use with ADP1032 and ADP1034 isolated micropower management unit. The two flyback transformers feature a simple 1:1 turns ratio design without the need for an extra transformer winding or opto coupler. They are optimized for wide input supply voltage and high efficiency at the maximum output power. The ZA9644-AE is the smallest solution and the ZA9384-AL is slightly larger in size but can offer even higher efficiency. Both transformers have high saturation current and low leakage inductance to ensure low losses and overall high system efficiency.

  • Optimized for Analog Devices ADP1032 and ADP1034 isolated micropower management unit
  • Ideal for wide input voltage range 4.5 – 60 V input
  • Select the ZA9384-AL for higher efficiency and the ZA9644-AE for a smaller package size
  • Low leakage inductance
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number ZA9384-ALD
Product Name Flyback Transformers for Analog Devices ADP1032 & ADP1034
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CST7030 Series SMT Current Sense Transformers - CST7030-100L CST7030-100LC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HTX7045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX7045C-753AR HTX7045C-753ARC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP6 Series Hexa-Path Magnetics - HP6-0158 HP6-0158L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP2 Series Hexa-Path Magnetics - HP2-0083 HP2-0083LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details