The ZC1644-AE is a no-opto flyback transformer designed for use with the MAX17690 isolated flyback controller, supporting a 20-56 V input voltage range and operating at 170 kHz. It provides a 12 V, 0.72 A output with a 1:0.4375 turns ratio, 31.40 µH primary inductance at 0 A, and a primary DCR of 0.137 Ω. The transformer offers 1500 Vrms isolation between windings and has a maximum part temperature of +125°C. It is packaged in 24 mm wide, 0.36 mm thick plastic tape on a 13-inch reel with 500 parts per reel and meets AEC-Q200 at 125°C. The device is suitable for surface-mount assembly with MSL 1 moisture sensitivity rating and can withstand three reflow cycles at 260°C.
These flyback transformers are designed to work with the MAX17690 60 V, no-opto isolated flyback controller from Analog Devices. They have no auxiliary winding and offer the greatest efficiency, lowest cost, and smallest size for synchronous isolated DC-DC power converters. They operate with a 10 – 28 V or 20 – 56 V input voltage range and generate three different outputs. These parts have a maximum height of just 6.5 mm, significantly lower than other parts recommended for the same chipset.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | ZC1644-AE |
| Product Name | No-Opto Flyback Transformers for Analog Devices MAX17690 ZC1570-AE, ZC1642-AE, ZC1645-AE, ZC1641-AE, ZC1644-AE, ZC1649-AE |
| Transformer Type | Isolation |