ZA9671-BE ZA9671-BED -- FLYBACK TRANSFORMERS FOR TEXAS INSTRUMENTS LM25184
Coilcraft, Inc.Flyback Transformers for Texas Instruments LM25184ZA9671-BE ZA9671-BED
Description
Five output versions optimized for typical design applications of TI's LM25184 flyback converter.
Output versions: ZA9670-BE, ZA9671-BE, ZA9672-BE, ZA9673-BE, and ZA9674-BE
Designed to operate up to 300 kHz with 4 – 42 V input
1500 Vrms, one minute isolation (hipot) between primary and secondary
AEC-Q200 Grade 3 (–40°C to +85°C)
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Five output versions optimized for typical design applications of TI's LM25184 flyback converter.
Output versions: ZA9670-BE, ZA9671-BE, ZA9672-BE, ZA9673-BE, and ZA9674-BE
Designed to operate up to 300 kHz with 4 – 42 V input
1500 Vrms, one minute isolation (hipot) between primary and secondary
AEC-Q200 Grade 3 (–40°C to +85°C)
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Flyback transformers for Texas Instruments' LM25184 flyback converter, designed to operate up to 300 kHz with a 4-42 V input range, feature 1500 Vrms, one-minute isolation between primary and secondary windings and are AEC-Q200 Grade 3 qualified for operation from -40°C to +85°C. The part is available in tape and reel packaging with 350 units per 13-inch reel, uses ferrite core material, is RoHS compliant and halogen-free, and supports three 40-second reflow solder cycles at +260°C. Weight ranges from 2.73 to 2.80 g. For the ZA9671-BED variant, the output is specified as 5 V at 2.5 A with a 3:1 turns ratio, primary inductance of 9 µH at 0 A, and 8.1 µH at 5 A. Leakage inductance is 0.25 µH, primary DCR is 0.047 Ω, and secondary DCR is 0.0145 Ω.
Datasheet Summary Powered by GS/AI
Flyback transformers for Texas Instruments' LM25184 flyback converter, designed to operate up to 300 kHz with a 4-42 V input range, feature 1500 Vrms, one-minute isolation between primary and secondary windings and are AEC-Q200 Grade 3 qualified for operation from -40°C to +85°C. The part is available in tape and reel packaging with 350 units per 13-inch reel, uses ferrite core material, is RoHS compliant and halogen-free, and supports three 40-second reflow solder cycles at +260°C. Weight ranges from 2.73 to 2.80 g. For the ZA9671-BED variant, the output is specified as 5 V at 2.5 A with a 3:1 turns ratio, primary inductance of 9 µH at 0 A, and 8.1 µH at 5 A. Leakage inductance is 0.25 µH, primary DCR is 0.047 Ω, and secondary DCR is 0.0145 Ω.
Five output versions optimized for typical design applications of TI's LM25184 flyback converter.
Output versions: ZA9670-BE, ZA9671-BE, ZA9672-BE, ZA9673-BE, and ZA9674-BE
Designed to operate up to 300 kHz with 4 – 42 V input
1500 Vrms, one minute isolation (hipot) between primary and secondary
AEC-Q200 Grade 3 (–40°C to +85°C)
Five output versions optimized for typical design applications of TI's LM25184 flyback converter.
Output versions: ZA9670-BE, ZA9671-BE, ZA9672-BE, ZA9673-BE, and ZA9674-BE
Designed to operate up to 300 kHz with 4 – 42 V input
1500 Vrms, one minute isolation (hipot) between primary and secondary
AEC-Q200 Grade 3 (–40°C to +85°C)
Supplier's Site
Datasheet
Technical Specifications
Coilcraft, Inc.
Product Category
Power Transformers
Product Number
ZA9671-BE ZA9671-BED
Product Name
Flyback Transformers for Texas Instruments LM25184