Coilcraft, Inc. No-Opto Flyback Transformers for Analog Devices MAX17690 ZC1493-AE, ZC1494-AE, ZC1495-AE, ZC1496-AE, ZC1610-AE, ZC1658-AE ZC1658-AE

Description
Optimized for MAX17690 No-Opto Isolated Flyback Controllers for Analog Devices Designed for 125 – 150 kHz with 10 – 28 V or 20 – 56 V input voltage 1500 Vrms, one minute isolation (hipot) between primary and secondary windings
Request a Quote
Description
Optimized for MAX17690 No-Opto Isolated Flyback Controllers for Analog Devices Designed for 125 – 150 kHz with 10 – 28 V or 20 – 56 V input voltage 1500 Vrms, one minute isolation (hipot) between primary and secondary windings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

No-opto flyback transformer optimized for Analog Devices MAX17690 controllers, designed for 20-56 V input voltage and 150 kHz switching frequency, with a primary inductance of 65.80 µH at 0 A, a saturation current of 1.5 A, primary DC resistance of 0.396 Ω, secondary DC resistance of 0.570 Ω, primary leakage inductance of 1.2 µH, and a turns ratio of 1:0.857, delivering 24 V at 0.20 A. It provides 1500 Vrms isolation between windings, operates at a maximum temperature of +125°C, and meets AEC-Q200 standards with a storage temperature range of -40°C to +125°C. Packaged in 13″ reel with EIA-481 embossed plastic tape, measuring 24 mm wide with 6.1 mm pocket depth. Weight is 0.90-1.0 g.

Datasheet Summary
Powered by GS/AI

No-opto flyback transformer optimized for Analog Devices MAX17690 controllers, designed for 20-56 V input voltage and 150 kHz switching frequency, with a primary inductance of 65.80 µH at 0 A, a saturation current of 1.5 A, primary DC resistance of 0.396 Ω, secondary DC resistance of 0.570 Ω, primary leakage inductance of 1.2 µH, and a turns ratio of 1:0.857, delivering 24 V at 0.20 A. It provides 1500 Vrms isolation between windings, operates at a maximum temperature of +125°C, and meets AEC-Q200 standards with a storage temperature range of -40°C to +125°C. Packaged in 13″ reel with EIA-481 embossed plastic tape, measuring 24 mm wide with 6.1 mm pocket depth. Weight is 0.90-1.0 g.

Suppliers

Company
Product
Description
Supplier Links
No-Opto Flyback Transformers for Analog Devices MAX17690 ZC1493-AE, ZC1494-AE, ZC1495-AE, ZC1496-AE, ZC1610-AE, ZC1658-AE - ZC1658-AE - Coilcraft, Inc.
Cary, IL, USA
No-Opto Flyback Transformers for Analog Devices MAX17690 ZC1493-AE, ZC1494-AE, ZC1495-AE, ZC1496-AE, ZC1610-AE, ZC1658-AE
ZC1658-AE
No-Opto Flyback Transformers for Analog Devices MAX17690 ZC1493-AE, ZC1494-AE, ZC1495-AE, ZC1496-AE, ZC1610-AE, ZC1658-AE ZC1658-AE
Optimized for MAX17690 No-Opto Isolated Flyback Controllers for Analog Devices Designed for 125 – 150 kHz with 10 – 28 V or 20 – 56 V input voltage 1500 Vrms, one minute isolation (hipot) between primary and secondary windings
  • Optimized for MAX17690 No-Opto Isolated Flyback Controllers for Analog Devices
  • Designed for 125 – 150 kHz with 10 – 28 V or 20 – 56 V input voltage
  • 1500 Vrms, one minute isolation (hipot) between primary and secondary windings
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number ZC1658-AE
Product Name No-Opto Flyback Transformers for Analog Devices MAX17690 ZC1493-AE, ZC1494-AE, ZC1495-AE, ZC1496-AE, ZC1610-AE, ZC1658-AE
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

FA2469 Flyback Transformers - FA2469-AL FA2469-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
MSD1278 Series Shielded Coupled Power Inductors - MSD1278-334 MSD1278-334KLD - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
HTX7045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX7045C-124FR HTX7045C-124FRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FA2469 Flyback Transformers - FA2470-AL FA2470-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details