Coilcraft, Inc. No-Opto Flyback Transformers YA9169-BE YA9169-BED

Description
Discontinuous conduction mode Flyback transformers Optimized for 125 – 150 kHz with 8 – 28 V or 18 – 60 V input 1500 Vrms, one minute isolation between primary and secondary
Request a Quote
Description
Discontinuous conduction mode Flyback transformers Optimized for 125 – 150 kHz with 8 – 28 V or 18 – 60 V input 1500 Vrms, one minute isolation between primary and secondary
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

No-opto flyback transformers optimized for discontinuous conduction mode at 125-150 kHz with 8-28 V or 18-60 V input, featuring 1500 Vrms isolation between primary and secondary windings. The YA9169-BED variant provides a 12 V, 1 A output with 20.0 µH primary inductance at 0 A, 4.7 A saturation current, 0.0540 Ω secondary DCR, 0.28 µH leakage inductance, and a 1:0.71 turns ratio. It is packaged in 13″ machine-ready reels with EIA-481 embossed plastic tape, weighs 4.27-4.60 g, operates from −40°C to +85°C ambient, and meets AEC-Q200 at up to 85°C. Terminations are RoHS tin-silver-copper over tin over nickel over phosphor bronze.

Datasheet Summary
Powered by GS/AI

No-opto flyback transformers optimized for discontinuous conduction mode at 125-150 kHz with 8-28 V or 18-60 V input, featuring 1500 Vrms isolation between primary and secondary windings. The YA9169-BED variant provides a 12 V, 1 A output with 20.0 µH primary inductance at 0 A, 4.7 A saturation current, 0.0540 Ω secondary DCR, 0.28 µH leakage inductance, and a 1:0.71 turns ratio. It is packaged in 13″ machine-ready reels with EIA-481 embossed plastic tape, weighs 4.27-4.60 g, operates from −40°C to +85°C ambient, and meets AEC-Q200 at up to 85°C. Terminations are RoHS tin-silver-copper over tin over nickel over phosphor bronze.

Suppliers

Company
Product
Description
Supplier Links
No-Opto Flyback Transformers - YA9169-BE YA9169-BED - Coilcraft, Inc.
Cary, IL, USA
No-Opto Flyback Transformers
YA9169-BE YA9169-BED
No-Opto Flyback Transformers YA9169-BE YA9169-BED
Discontinuous conduction mode Flyback transformers Optimized for 125 – 150 kHz with 8 – 28 V or 18 – 60 V input 1500 Vrms, one minute isolation between primary and secondary
  • Discontinuous conduction mode Flyback transformers
  • Optimized for 125 – 150 kHz with 8 – 28 V or 18 – 60 V input
  • 1500 Vrms, one minute isolation between primary and secondary
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number YA9169-BE YA9169-BED
Product Name No-Opto Flyback Transformers
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Flyback Transformer for Akros AS1113 PoE Controller - HA3586-BL HA3586-BLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD5030V Series Miniature High-Isolation Transformers - LPD5030V-472 LPD5030V-472MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
CST2010 Series SMT Current Sense Transformers - CST2010-150L CST2010-150LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD8035V Series High-Isolation Miniature Coupled Inductors - LPD8035V-563 LPD8035V-563MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details