Coilcraft, Inc. High Power Transformers for Power over Ethernet RA7129-BLD

Description
Developed for STMicroelectronics ST PM8804 and ST PM8805 Optimized for STMicroelectronics high-power PoE PD controller evaluation board STEVAL-POE00xV1 Designed to meet IEEE802.3bt standard Perfect solution for high power PoE applications including Smart Building and IoT
Request a Quote
Description
Developed for STMicroelectronics ST PM8804 and ST PM8805 Optimized for STMicroelectronics high-power PoE PD controller evaluation board STEVAL-POE00xV1 Designed to meet IEEE802.3bt standard Perfect solution for high power PoE applications including Smart Building and IoT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RA7129-BLD is a high-power PoE transformer designed for use with STMicroelectronics ST PM8804 and ST PM8805 controllers, optimized for the STEVAL-POE00xV1 evaluation board and compliant with the IEEE 802.3bt standard. It operates at 250 kHz with a 36-72 V input range, providing a 5 V, 20 A output. The primary inductance is 134 µH ±25% at 0 A and 250 kHz, with a DCR maximum of 0.0265 Ω for the primary and 0.0035 Ω for the secondary. The turns ratio is 1:0.333:0.667 for primary:secondary:auxiliary, and isolation is rated at 1500 Vrms. It is packaged in a surface-mount format with dimensions of 30.00 mm × 21.00 mm × 11.43 mm max, uses RoHS-compliant tin-silver-copper terminations, weighs 11.5-13.5 g, and operates from -40°C to +125°C ambient with a maximum part temperature of +165°C. The component is rated MSL 1 and is supplied on a 13-inch reel with 175 units per reel.

Datasheet Summary
Powered by GS/AI

RA7129-BLD is a high-power PoE transformer designed for use with STMicroelectronics ST PM8804 and ST PM8805 controllers, optimized for the STEVAL-POE00xV1 evaluation board and compliant with the IEEE 802.3bt standard. It operates at 250 kHz with a 36-72 V input range, providing a 5 V, 20 A output. The primary inductance is 134 µH ±25% at 0 A and 250 kHz, with a DCR maximum of 0.0265 Ω for the primary and 0.0035 Ω for the secondary. The turns ratio is 1:0.333:0.667 for primary:secondary:auxiliary, and isolation is rated at 1500 Vrms. It is packaged in a surface-mount format with dimensions of 30.00 mm × 21.00 mm × 11.43 mm max, uses RoHS-compliant tin-silver-copper terminations, weighs 11.5-13.5 g, and operates from -40°C to +125°C ambient with a maximum part temperature of +165°C. The component is rated MSL 1 and is supplied on a 13-inch reel with 175 units per reel.

Suppliers

Company
Product
Description
Supplier Links
High Power Transformers for Power over Ethernet - RA7129-BLD - Coilcraft, Inc.
Cary, IL, USA
High Power Transformers for Power over Ethernet
RA7129-BLD
High Power Transformers for Power over Ethernet RA7129-BLD
Developed for STMicroelectronics ST PM8804 and ST PM8805 Optimized for STMicroelectronics high-power PoE PD controller evaluation board STEVAL-POE00xV1 Designed to meet IEEE802.3bt standard Perfect solution for high power PoE applications including Smart Building and IoT
  • Developed for STMicroelectronics ST PM8804 and ST PM8805
  • Optimized for STMicroelectronics high-power PoE PD controller
    evaluation board STEVAL-POE00xV1
  • Designed to meet IEEE802.3bt standard
  • Perfect solution for high power PoE applications including Smart Building and IoT
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number RA7129-BLD
Product Name High Power Transformers for Power over Ethernet
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

HP3 Series Hexa-Path Magnetics - HP3-0950 HP3-0950LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD5030V Series Miniature High-Isolation Transformers - LPD5030V-333 LPD5030V-333MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP3 Series Hexa-Path Magnetics - HPH3-0047 HPH3-0047LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
POExxP Flyback Transformers for Power over Ethernet - POE30P-12 POE30P-12LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details