ZD2155-AE -- ZD2155-AE ISOLATED BUCK TRANSFORMER FOR STMICROELECTRONICS STEVAL-7BIDIRCB
Coilcraft, Inc.ZD2155-AE Isolated Buck Transformer for STMicroelectronics STEVAL-7BIDIRCBZD2155-AE
Description
Optimized for 7 kW bidirectional AC-DC converter STEVAL-7BIDIRCB from STMicroelectronics
Works with A/L6986I as gate driver auxiliary power supply solution
Suitable for isolated IGBT/SiC gate driver
AEC-Q200 qualified
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Optimized for 7 kW bidirectional AC-DC converter STEVAL-7BIDIRCB from STMicroelectronics
Works with A/L6986I as gate driver auxiliary power supply solution
Suitable for isolated IGBT/SiC gate driver
AEC-Q200 qualified
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
ZD2155-AE is an isolated buck transformer designed for the 7 kW STMicroelectronics STEVAL-7BIDIRCB converter and compatible with the A/L6986I gate driver. It is AEC-Q200 qualified, with a ferrite core and operating temperature range of -40°C to +125°C. The primary inductance is 27 µH at 250 kHz and 0 A DC, with a saturation current of 2.5 A. It provides 18 V at 0.05 A and 5 V at 0.05 A outputs, with a 2000 Vrms isolation rating and a turns ratio of 1:2.66:0.77:2.66:0.77. The component is RoHS compliant, halogen free, and features tin-silver-copper terminations. It is packaged in 32 mm wide plastic tape on a 13-inch reel, 400 units per reel, with a weight of 2.73 g and Moisture Sensitivity Level 1.
Datasheet Summary Powered by GS/AI
ZD2155-AE is an isolated buck transformer designed for the 7 kW STMicroelectronics STEVAL-7BIDIRCB converter and compatible with the A/L6986I gate driver. It is AEC-Q200 qualified, with a ferrite core and operating temperature range of -40°C to +125°C. The primary inductance is 27 µH at 250 kHz and 0 A DC, with a saturation current of 2.5 A. It provides 18 V at 0.05 A and 5 V at 0.05 A outputs, with a 2000 Vrms isolation rating and a turns ratio of 1:2.66:0.77:2.66:0.77. The component is RoHS compliant, halogen free, and features tin-silver-copper terminations. It is packaged in 32 mm wide plastic tape on a 13-inch reel, 400 units per reel, with a weight of 2.73 g and Moisture Sensitivity Level 1.
ZD2155-AE Isolated Buck Transformer for STMicroelectronics STEVAL-7BIDIRCB
ZD2155-AE
ZD2155-AE Isolated Buck Transformer for STMicroelectronics STEVAL-7BIDIRCB
ZD2155-AE
Optimized for 7 kW bidirectional AC-DC converter STEVAL-7BIDIRCB from STMicroelectronics
Works with A/L6986I as gate driver auxiliary power supply solution
Suitable for isolated IGBT/SiC gate driver
AEC-Q200 qualified
Optimized for 7 kW bidirectional AC-DC converter STEVAL-7BIDIRCB from STMicroelectronics
Works with A/L6986I as gate driver auxiliary power supply solution
Suitable for isolated IGBT/SiC gate driver
AEC-Q200 qualified
Supplier's Site
Datasheet
Technical Specifications
Coilcraft, Inc.
Product Category
Power Transformers
Product Number
ZD2155-AE
Product Name
ZD2155-AE Isolated Buck Transformer for STMicroelectronics STEVAL-7BIDIRCB