Coilcraft, Inc. Miniature Surface Mount Transformers U6982-CL U6982-CLD

Description
Designed specifically for use with Maxim RS-232 / RS-485 interface ICs Also specified by Linear Technology and Sipex Ideal for isolated bias supplies for SiC and GaN gate driver, such as the Skyworks Si827x series. Suitable for gate drive and other power applications Miniature surface mount package Stainless steel cover serves as an excellent pick and place surface
Request a Quote
Description
Designed specifically for use with Maxim RS-232 / RS-485 interface ICs Also specified by Linear Technology and Sipex Ideal for isolated bias supplies for SiC and GaN gate driver, such as the Skyworks Si827x series. Suitable for gate drive and other power applications Miniature surface mount package Stainless steel cover serves as an excellent pick and place surface
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature surface mount transformers designed for use with Maxim RS-232/RS-485 interface ICs and similar chipsets, providing isolated power for gate drivers and other applications. The U6982-CL variant offers 3.3 V to 5 V conversion with a 1:2.1 center-tapped turns ratio, 59 µH primary inductance, 22 Vµs volt-time product, and 1500 Vrms isolation. It delivers 0.75 W at 150 kHz, with 0.700 Ω primary and 1.800 Ω secondary DCR, and 0.93 pF primary-to-secondary capacitance. Housed in a C-size package measuring 6.99 mm × 6.99 mm × 5.46 mm, weighing 510-550 mg, with a stainless steel cover for automated placement. Operating temperature range is -40°C to +85°C, with soldering resistance to three reflows above 217°C. Terminations are tin-silver over tin over nickel over phosphor bronze. Packaged in 1000 per 13-inch reel in 16 mm wide plastic tape with 12 mm pocket spacing and 5.33 mm pocket depth.

Datasheet Summary
Powered by GS/AI

Miniature surface mount transformers designed for use with Maxim RS-232/RS-485 interface ICs and similar chipsets, providing isolated power for gate drivers and other applications. The U6982-CL variant offers 3.3 V to 5 V conversion with a 1:2.1 center-tapped turns ratio, 59 µH primary inductance, 22 Vµs volt-time product, and 1500 Vrms isolation. It delivers 0.75 W at 150 kHz, with 0.700 Ω primary and 1.800 Ω secondary DCR, and 0.93 pF primary-to-secondary capacitance. Housed in a C-size package measuring 6.99 mm × 6.99 mm × 5.46 mm, weighing 510-550 mg, with a stainless steel cover for automated placement. Operating temperature range is -40°C to +85°C, with soldering resistance to three reflows above 217°C. Terminations are tin-silver over tin over nickel over phosphor bronze. Packaged in 1000 per 13-inch reel in 16 mm wide plastic tape with 12 mm pocket spacing and 5.33 mm pocket depth.

Suppliers

Company
Product
Description
Supplier Links
Miniature Surface Mount Transformers - U6982-CL U6982-CLD - Coilcraft, Inc.
Cary, IL, USA
Miniature Surface Mount Transformers
U6982-CL U6982-CLD
Miniature Surface Mount Transformers U6982-CL U6982-CLD
Designed specifically for use with Maxim RS-232 / RS-485 interface ICs Also specified by Linear Technology and Sipex Ideal for isolated bias supplies for SiC and GaN gate driver, such as the Skyworks Si827x series. Suitable for gate drive and other power applications Miniature surface mount package Stainless steel cover serves as an excellent pick and place surface
  • Designed specifically for use with Maxim RS-232 / RS-485 interface ICs
  • Also specified by Linear Technology and Sipex
  • Ideal for isolated bias supplies for SiC and GaN gate driver, such as the Skyworks Si827x series.
  • Suitable for gate drive and other power applications
  • Miniature surface mount package
  • Stainless steel cover serves as an excellent pick and place surface
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number U6982-CL U6982-CLD
Product Name Miniature Surface Mount Transformers
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

C1173 Flyback Transformer for Texas Instruments TSP23750 - C1174-AL C1174-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FCT1-xxD3SL Forward Mode Transformers for 30 Watt Telecommunications - FCT1-240D3SL FCT1-240D3SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FL2810-1L FL2810-1LD - FL2810-1L FL2810-1LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LPH8045 Series 3-Winding Coupled Inductors/Transformers - LPH8045-103 - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details