These standard flyback regulator transformers are designed for use with National Semiconductor LM2585, LM2586, LM2587 and LM2588 Simple Switcher® switching regulators
| Coilcraft CPS | Coilcraft, Inc. | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | Q4344-BL | Q4344-BL |
| Product Name | Flyback Regulator Transformer | Q4344-BL Flyback Regulator Transformer |
| Transformer Type | Flyback Transformer (FBT); Power Transformer | Isolation |
| Cooling Method | Air | Air |
| Mounting | PCB/SMD | |
| Input Voltage | 18 to 36 volts | |
| Output Voltage | 5 to 12 volts |