ZC1494-AE -- NO-OPTO FLYBACK TRANSFORMERS FOR ANALOG DEVICES MAX17690 ZC1493-AE, ZC1494-AE, ZC1495-AE, ZC1496-AE, ZC1610-AE, ZC1658-AE
Coilcraft, Inc.No-Opto Flyback Transformers for Analog Devices MAX17690 ZC1493-AE, ZC1494-AE, ZC1495-AE, ZC1496-AE, ZC1610-AE, ZC1658-AEZC1494-AE
Description
Optimized for MAX17690 No-Opto Isolated Flyback Controllers for Analog Devices
Designed for 125 – 150 kHz with 10 – 28 V or 20 – 56 V input voltage
1500 Vrms, one minute isolation (hipot) between primary and secondary windings
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Optimized for MAX17690 No-Opto Isolated Flyback Controllers for Analog Devices
Designed for 125 – 150 kHz with 10 – 28 V or 20 – 56 V input voltage
1500 Vrms, one minute isolation (hipot) between primary and secondary windings
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
No-opto flyback transformer optimized for Analog Devices MAX17690 controllers, designed for 20-56 V input voltage at 130 kHz, with 65.78 µH primary inductance at 0 A, 1.5 A saturation current, 0.396 Ω primary DCR, 0.036 Ω secondary DCR, 1.2 µH leakage inductance, and 1:0.218 turns ratio to deliver 5 V at 1.47 A. Features 1500 Vrms isolation between windings, operates at up to 125°C, and complies with AEC-Q200. Packaged in 13" tape and reel with 600 parts per reel, 24 mm tape width, 16 mm pocket spacing, and 6.1 mm pocket depth. Weight is 0.90-1.0 g. Terminations are RoHS-compliant tin silver copper over tin over nickel over phosphor bronze. Moisture sensitivity level is 1.
Datasheet Summary Powered by GS/AI
No-opto flyback transformer optimized for Analog Devices MAX17690 controllers, designed for 20-56 V input voltage at 130 kHz, with 65.78 µH primary inductance at 0 A, 1.5 A saturation current, 0.396 Ω primary DCR, 0.036 Ω secondary DCR, 1.2 µH leakage inductance, and 1:0.218 turns ratio to deliver 5 V at 1.47 A. Features 1500 Vrms isolation between windings, operates at up to 125°C, and complies with AEC-Q200. Packaged in 13" tape and reel with 600 parts per reel, 24 mm tape width, 16 mm pocket spacing, and 6.1 mm pocket depth. Weight is 0.90-1.0 g. Terminations are RoHS-compliant tin silver copper over tin over nickel over phosphor bronze. Moisture sensitivity level is 1.
No-Opto Flyback Transformers for Analog Devices MAX17690 ZC1493-AE, ZC1494-AE, ZC1495-AE, ZC1496-AE, ZC1610-AE, ZC1658-AE
ZC1494-AE
No-Opto Flyback Transformers for Analog Devices MAX17690 ZC1493-AE, ZC1494-AE, ZC1495-AE, ZC1496-AE, ZC1610-AE, ZC1658-AE
ZC1494-AE
Optimized for MAX17690 No-Opto Isolated Flyback Controllers for Analog Devices
Designed for 125 – 150 kHz with 10 – 28 V or 20 – 56 V input voltage
1500 Vrms, one minute isolation (hipot) between primary and secondary windings
Optimized for MAX17690 No-Opto Isolated Flyback Controllers for Analog Devices
Designed for 125 – 150 kHz with 10 – 28 V or 20 – 56 V input voltage
1500 Vrms, one minute isolation (hipot) between primary and secondary windings
Supplier's Site
Datasheet
Technical Specifications
Coilcraft, Inc.
Product Category
Power Transformers
Product Number
ZC1494-AE
Product Name
No-Opto Flyback Transformers for Analog Devices MAX17690 ZC1493-AE, ZC1494-AE, ZC1495-AE, ZC1496-AE, ZC1610-AE, ZC1658-AE