The ZE2774-BE is an isolated buck transformer optimized for the STEVAL-6986YT2DL converter based on the A6986I from STMicroelectronics, supporting a 5 V to 24 V input voltage with dual isolated outputs of 6 V and -3 V at 0.20 A each. It features 1500 Vrms isolation, a turns ratio of 1:0.5:0.273, and a primary inductance of 20 µH at 0 A. The transformer is AEC-Q200 qualified, operates from -40°C to +125°C ambient temperature, and meets RoHS and halogen-free requirements. It is packaged in 13" reels of 900 units with tin-silver-copper terminations and has a weight range of 0.57 to 0.77 g.
The ZE2774-BE iso-buck boost converter transformer is optimized for the STEVAL-6986YT2DL reference design and built around the A6986I from STMicroelectronics. It supports a 5 V to 24 V input voltage range and delivers dual isolated outputs with two secondary windings. The typical output voltages, +6 V and -3 V, are designed to match the requirements of GaN gate drivers. The solution provides 1500 Vrms isolation voltage and functional insulation, with options for basic or reinforced insulation available on request. It is AEC-Q200 qualified, making it suitable for automotive and industrial power applications. For SiC MOSFET gate drivers, please refer to the ZD2020-AE transformer.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | ZE2774-BE |
| Product Name | ZE2774-BE Isolated Buck Transformer for STMicroelectronics STEVAL-6986YT2DL |
| Transformer Type | Isolation |