Frequency range of 10 - 250 kHz and up
UL1446 Class B (130°C) Insulation System (UL File E83628)
Samples of 4 standard transformers available in Coilcraft Designer's Kit P404
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Frequency range of 10 - 250 kHz and up
UL1446 Class B (130°C) Insulation System (UL File E83628)
Samples of 4 standard transformers available in Coilcraft Designer's Kit P404
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SD250-4L is a base/gate driver transformer with a turns ratio of 1:1.5:1.5, 1.5 mH primary inductance, 4.0 μh maximum leakage inductance, and 2.5 Ω maximum DCR for each secondary section. It supports a volt-time product of 375 V-μs, offers 3750 Vrms isolation between primary and secondary windings, and 1500 Vrms between secondaries, with a maximum primary-to-secondary capacitance of 50 pF. It operates from -40°C to +85°C and features a UL1446 Class B (130°C) insulation system. The part measures 27.94 mm by 15.75 mm by 10.03 mm, uses a 10-pin surface-mount package with pins 7 and 9 absent, and weighs 15.6 to 16.8 grams. Termination is tin-silver over tin over copper, and it is supplied in trays of 64.
Datasheet Summary Powered by GS/AI
The SD250-4L is a base/gate driver transformer with a turns ratio of 1:1.5:1.5, 1.5 mH primary inductance, 4.0 μh maximum leakage inductance, and 2.5 Ω maximum DCR for each secondary section. It supports a volt-time product of 375 V-μs, offers 3750 Vrms isolation between primary and secondary windings, and 1500 Vrms between secondaries, with a maximum primary-to-secondary capacitance of 50 pF. It operates from -40°C to +85°C and features a UL1446 Class B (130°C) insulation system. The part measures 27.94 mm by 15.75 mm by 10.03 mm, uses a 10-pin surface-mount package with pins 7 and 9 absent, and weighs 15.6 to 16.8 grams. Termination is tin-silver over tin over copper, and it is supplied in trays of 64.
Frequency range of 10 - 250 kHz and up
UL1446 Class B (130°C) Insulation System (UL File E83628)
Samples of 4 standard transformers available in Coilcraft Designer's Kit P404
Frequency range of 10 - 250 kHz and up
UL1446 Class B (130°C) Insulation System (UL File E83628)
Samples of 4 standard transformers available in Coilcraft Designer's Kit P404