ZC1493-AE -- NO-OPTO FLYBACK TRANSFORMERS FOR ANALOG DEVICES MAX17690 ZC1493-AE, ZC1494-AE, ZC1495-AE, ZC1496-AE, ZC1610-AE, ZC1658-AE
Coilcraft, Inc.No-Opto Flyback Transformers for Analog Devices MAX17690 ZC1493-AE, ZC1494-AE, ZC1495-AE, ZC1496-AE, ZC1610-AE, ZC1658-AEZC1493-AE
Description
Optimized for MAX17690 No-Opto Isolated Flyback Controllers for Analog Devices
Designed for 125 – 150 kHz with 10 – 28 V or 20 – 56 V input voltage
1500 Vrms, one minute isolation (hipot) between primary and secondary windings
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Optimized for MAX17690 No-Opto Isolated Flyback Controllers for Analog Devices
Designed for 125 – 150 kHz with 10 – 28 V or 20 – 56 V input voltage
1500 Vrms, one minute isolation (hipot) between primary and secondary windings
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
No-Opto Flyback Transformer designed for Analog Devices MAX17690 controllers, optimized for 125-150 kHz operation with 10-28 V or 20-56 V input voltage. It has 1500 Vrms one-minute isolation between windings, a primary inductance of 16.45 µH at 125 kHz and 0 A, and delivers 5 V at 1.47 A. The transformer has a turns ratio of 1:0.419, primary DCR of 0.077 Ω, secondary DCR of 0.026 Ω, and primary leakage inductance of 0.296 µH. It weighs 0.90-1.0 g, operates with a maximum part temperature of +125°C, and is rated for AEC-Q200 qualification at 125°C. Packaging is 600 per 13" reel on 24 mm wide embossed plastic tape with 16 mm pocket spacing and 6.1 mm pocket depth. Moisture sensitivity level is 1. Termination is RoHS-compliant tin-silver-copper over tin over nickel over phosphor bronze.
Datasheet Summary Powered by GS/AI
No-Opto Flyback Transformer designed for Analog Devices MAX17690 controllers, optimized for 125-150 kHz operation with 10-28 V or 20-56 V input voltage. It has 1500 Vrms one-minute isolation between windings, a primary inductance of 16.45 µH at 125 kHz and 0 A, and delivers 5 V at 1.47 A. The transformer has a turns ratio of 1:0.419, primary DCR of 0.077 Ω, secondary DCR of 0.026 Ω, and primary leakage inductance of 0.296 µH. It weighs 0.90-1.0 g, operates with a maximum part temperature of +125°C, and is rated for AEC-Q200 qualification at 125°C. Packaging is 600 per 13" reel on 24 mm wide embossed plastic tape with 16 mm pocket spacing and 6.1 mm pocket depth. Moisture sensitivity level is 1. Termination is RoHS-compliant tin-silver-copper over tin over nickel over phosphor bronze.
No-Opto Flyback Transformers for Analog Devices MAX17690 ZC1493-AE, ZC1494-AE, ZC1495-AE, ZC1496-AE, ZC1610-AE, ZC1658-AE
ZC1493-AE
No-Opto Flyback Transformers for Analog Devices MAX17690 ZC1493-AE, ZC1494-AE, ZC1495-AE, ZC1496-AE, ZC1610-AE, ZC1658-AE
ZC1493-AE
Optimized for MAX17690 No-Opto Isolated Flyback Controllers for Analog Devices
Designed for 125 – 150 kHz with 10 – 28 V or 20 – 56 V input voltage
1500 Vrms, one minute isolation (hipot) between primary and secondary windings
Optimized for MAX17690 No-Opto Isolated Flyback Controllers for Analog Devices
Designed for 125 – 150 kHz with 10 – 28 V or 20 – 56 V input voltage
1500 Vrms, one minute isolation (hipot) between primary and secondary windings
Supplier's Site
Datasheet
Technical Specifications
Coilcraft, Inc.
Product Category
Power Transformers
Product Number
ZC1493-AE
Product Name
No-Opto Flyback Transformers for Analog Devices MAX17690 ZC1493-AE, ZC1494-AE, ZC1495-AE, ZC1496-AE, ZC1610-AE, ZC1658-AE