No-opto flyback transformers designed for the MAX17690 isolated flyback controller, operating at 125-170 kHz with 10-28 V or 20-56 V input voltage. This part provides a 12 V output at 0.72 A with a 1:0.875 turns ratio, 7.85 µH primary inductance at 170 kHz, 0.035 Ω primary DCR, 0.049 Ω secondary DCR, and 0.20 µH primary leakage inductance. It features 1500 Vrms isolation between windings, a maximum operating temperature of +125°C, and is packaged in 13" reel format with EIA-481 embossed plastic tape. The component meets AEC-Q200 qualifications and supports reflow soldering up to three times at 260°C.
These flyback transformers are designed to work with the MAX17690 60 V, no-opto isolated flyback controller from Analog Devices. They have no auxiliary winding and offer the greatest efficiency, lowest cost, and smallest size for synchronous isolated DC-DC power converters. They operate with a 10 – 28 V or 20 – 56 V input voltage range and generate three different outputs. These parts have a maximum height of just 6.5 mm, significantly lower than other parts recommended for the same chipset.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | ZC1642-AE |
| Product Name | No-Opto Flyback Transformers for Analog Devices MAX17690 ZC1570-AE, ZC1642-AE, ZC1645-AE, ZC1641-AE, ZC1644-AE, ZC1649-AE |
| Transformer Type | Isolation |