Coilcraft, Inc. ZB1346-BE Flyback Transformers for STMicroelectronics Iso-Buck Converter A/L6983I ZB1346-BE

Description
Optimized for iso-buck converter A/L6983I from STMicroelectronics and designed in the evaluation board STEVAL-L6983IV1 4 to 38 V input voltage range with up to 10 W power 4000 Vrms, one minute isolation (hipot) from primary to secondary 8 mm creepage and clearance, Material Group 3a Insulation level may be Functional, Basic, or Reinforced depending on application variables such as working voltage, pollution degree, OVC, and altitude. Please contact Coilcraft for full details. AEC-Q200 qualified
Request a Quote
Description
Optimized for iso-buck converter A/L6983I from STMicroelectronics and designed in the evaluation board STEVAL-L6983IV1 4 to 38 V input voltage range with up to 10 W power 4000 Vrms, one minute isolation (hipot) from primary to secondary 8 mm creepage and clearance, Material Group 3a Insulation level may be Functional, Basic, or Reinforced depending on application variables such as working voltage, pollution degree, OVC, and altitude. Please contact Coilcraft for full details. AEC-Q200 qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZB1346-BE is a flyback transformer optimized for the STMicroelectronics iso-buck converter A/L6983I, designed for use with the STEVAL-L6983IV1 evaluation board. It has a 4 to 38 V input voltage range with up to 10 W output power, 4000 Vrms one-minute isolation between primary and secondary, and 8 mm creepage and clearance with Material Group 3a. The transformer is AEC-Q200 qualified, operates from -40°C to +125°C ambient, and is RoHS compliant and halogen free. It uses ferrite core material and features tin-silver-copper over tin over nickel over phosphor bronze terminations. The device is supplied in tape and reel packaging with 150 parts per 13-inch reel. The primary inductance is 13.5 µH ±10% at 500 kHz and 0 A, with a turns ratio of 1:6 and maximum primary DCR of 0.029 Ω. Saturation current is 8.3 A, supporting a 30 V, 0.33 A output.

Datasheet Summary
Powered by GS/AI

ZB1346-BE is a flyback transformer optimized for the STMicroelectronics iso-buck converter A/L6983I, designed for use with the STEVAL-L6983IV1 evaluation board. It has a 4 to 38 V input voltage range with up to 10 W output power, 4000 Vrms one-minute isolation between primary and secondary, and 8 mm creepage and clearance with Material Group 3a. The transformer is AEC-Q200 qualified, operates from -40°C to +125°C ambient, and is RoHS compliant and halogen free. It uses ferrite core material and features tin-silver-copper over tin over nickel over phosphor bronze terminations. The device is supplied in tape and reel packaging with 150 parts per 13-inch reel. The primary inductance is 13.5 µH ±10% at 500 kHz and 0 A, with a turns ratio of 1:6 and maximum primary DCR of 0.029 Ω. Saturation current is 8.3 A, supporting a 30 V, 0.33 A output.

Suppliers

Company
Product
Description
Supplier Links
ZB1346-BE Flyback Transformers for STMicroelectronics Iso-Buck Converter A/L6983I - ZB1346-BE - Coilcraft, Inc.
Cary, IL, USA
ZB1346-BE Flyback Transformers for STMicroelectronics Iso-Buck Converter A/L6983I
ZB1346-BE
ZB1346-BE Flyback Transformers for STMicroelectronics Iso-Buck Converter A/L6983I ZB1346-BE
Optimized for iso-buck converter A/L6983I from STMicroelectronics and designed in the evaluation board STEVAL-L6983IV1 4 to 38 V input voltage range with up to 10 W power 4000 Vrms, one minute isolation (hipot) from primary to secondary 8 mm creepage and clearance, Material Group 3a Insulation level may be Functional, Basic, or Reinforced depending on application variables such as working voltage, pollution degree, OVC, and altitude. Please contact Coilcraft for full details. AEC-Q200 qualified
  • Optimized for iso-buck converter A/L6983I from STMicroelectronics and designed in the evaluation board STEVAL-L6983IV1
  • 4 to 38 V input voltage range with up to 10 W power
  • 4000 Vrms, one minute isolation (hipot) from primary to secondary
  • 8 mm creepage and clearance, Material Group 3a
    • Insulation level may be Functional, Basic, or Reinforced depending on application variables such as working voltage, pollution degree, OVC, and altitude. Please contact Coilcraft for full details.
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number ZB1346-BE
Product Name ZB1346-BE Flyback Transformers for STMicroelectronics Iso-Buck Converter A/L6983I
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

LPD4012 Series Shielded Coupled Power Inductors - LPD4012-223 LPD4012-223MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LPD8035V Series High-Isolation Miniature Coupled Inductors - LPD8035V-103 LPD8035V-103MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP3 Series Hexa-Path Magnetics - HP3-0055 HP3-0055LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
CST1, CST2 – High Frequency SMT Current Sense Transformers - CST2-100L CST2-100LC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details