ZC1495-AE -- NO-OPTO FLYBACK TRANSFORMERS FOR ANALOG DEVICES MAX17690 ZC1493-AE, ZC1494-AE, ZC1495-AE, ZC1496-AE, ZC1610-AE, ZC1658-AE
Coilcraft, Inc.No-Opto Flyback Transformers for Analog Devices MAX17690 ZC1493-AE, ZC1494-AE, ZC1495-AE, ZC1496-AE, ZC1610-AE, ZC1658-AEZC1495-AE
Description
Optimized for MAX17690 No-Opto Isolated Flyback Controllers for Analog Devices
Designed for 125 – 150 kHz with 10 – 28 V or 20 – 56 V input voltage
1500 Vrms, one minute isolation (hipot) between primary and secondary windings
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Optimized for MAX17690 No-Opto Isolated Flyback Controllers for Analog Devices
Designed for 125 – 150 kHz with 10 – 28 V or 20 – 56 V input voltage
1500 Vrms, one minute isolation (hipot) between primary and secondary windings
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
No-Opto Flyback Transformer optimized for Analog Devices MAX17690 controllers, designed for 125-150 kHz operation with 10-28 V or 20-56 V input voltage, delivering 12 V at 0.66 A. It features 1500 Vrms, one-minute isolation between primary and secondary windings, a primary inductance of 16.45 µH at 125 kHz with 0 A DC, a DC saturation current of 2.4 A, primary DCR of 0.088 Ω, secondary DCR of 0.177 Ω, and primary leakage inductance of 0.24 µH. The turns ratio is 1:1, with a maximum part temperature of +125°C and a weight of 0.90-1.0 g. It is packaged on a 600-part, 13-inch reel with 24 mm wide, 0.37 mm thick plastic tape, 16 mm pocket spacing, and 6.1 mm pocket depth. Rated for AEC-Q200 and operating up to +125°C ambient temperature with MSL 1 moisture sensitivity. Terminations are RoHS-compliant tin-silver-copper over tin over nickel over phosphor bronze.
Datasheet Summary Powered by GS/AI
No-Opto Flyback Transformer optimized for Analog Devices MAX17690 controllers, designed for 125-150 kHz operation with 10-28 V or 20-56 V input voltage, delivering 12 V at 0.66 A. It features 1500 Vrms, one-minute isolation between primary and secondary windings, a primary inductance of 16.45 µH at 125 kHz with 0 A DC, a DC saturation current of 2.4 A, primary DCR of 0.088 Ω, secondary DCR of 0.177 Ω, and primary leakage inductance of 0.24 µH. The turns ratio is 1:1, with a maximum part temperature of +125°C and a weight of 0.90-1.0 g. It is packaged on a 600-part, 13-inch reel with 24 mm wide, 0.37 mm thick plastic tape, 16 mm pocket spacing, and 6.1 mm pocket depth. Rated for AEC-Q200 and operating up to +125°C ambient temperature with MSL 1 moisture sensitivity. Terminations are RoHS-compliant tin-silver-copper over tin over nickel over phosphor bronze.
No-Opto Flyback Transformers for Analog Devices MAX17690 ZC1493-AE, ZC1494-AE, ZC1495-AE, ZC1496-AE, ZC1610-AE, ZC1658-AE
ZC1495-AE
No-Opto Flyback Transformers for Analog Devices MAX17690 ZC1493-AE, ZC1494-AE, ZC1495-AE, ZC1496-AE, ZC1610-AE, ZC1658-AE
ZC1495-AE
Optimized for MAX17690 No-Opto Isolated Flyback Controllers for Analog Devices
Designed for 125 – 150 kHz with 10 – 28 V or 20 – 56 V input voltage
1500 Vrms, one minute isolation (hipot) between primary and secondary windings
Optimized for MAX17690 No-Opto Isolated Flyback Controllers for Analog Devices
Designed for 125 – 150 kHz with 10 – 28 V or 20 – 56 V input voltage
1500 Vrms, one minute isolation (hipot) between primary and secondary windings
Supplier's Site
Datasheet
Technical Specifications
Coilcraft, Inc.
Product Category
Power Transformers
Product Number
ZC1495-AE
Product Name
No-Opto Flyback Transformers for Analog Devices MAX17690 ZC1493-AE, ZC1494-AE, ZC1495-AE, ZC1496-AE, ZC1610-AE, ZC1658-AE