Coilcraft, Inc. Miniature Surface Mount Transformers T6650-DL T6650-DLD

Description
Designed specifically for use with Maxim RS-232 / RS-485 interface ICs Also specified by Linear Technology and Sipex Ideal for isolated bias supplies for SiC and GaN gate driver, such as the Skyworks Si827x series. Suitable for gate drive and other power applications Miniature surface mount package Stainless steel cover serves as an excellent pick and place surface
Request a Quote
Description
Designed specifically for use with Maxim RS-232 / RS-485 interface ICs Also specified by Linear Technology and Sipex Ideal for isolated bias supplies for SiC and GaN gate driver, such as the Skyworks Si827x series. Suitable for gate drive and other power applications Miniature surface mount package Stainless steel cover serves as an excellent pick and place surface
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature surface mount transformers for isolated power applications, designed for use with Maxim RS-232/RS-485 interface ICs and compatible with chipsets from Linear Technology and Sipex. The T6650-DL variant features a 5 V to 24 V voltage conversion ratio, 176 µH primary inductance, 48 Vµsec volt-time product, 1.015 Ω primary DCR, 8.250 Ω secondary DCR, 1:5 turns ratio, and 1.0 W output power at 150 kHz. It provides 1500 Vrms isolation with 1.25 pF primary-to-secondary capacitance, an embedded stainless steel cover for automated placement, and operates from -40°C to +85°C. The part is housed in a D-size package measuring 12.70 mm × 12.70 mm, weighs 0.98-1.1 g, and uses tin-silver over tin over nickel over phosphor bronze terminations. Packaged in 500-piece 13″ reels with 24 mm tape width and 6.13 mm pocket depth.

Datasheet Summary
Powered by GS/AI

Miniature surface mount transformers for isolated power applications, designed for use with Maxim RS-232/RS-485 interface ICs and compatible with chipsets from Linear Technology and Sipex. The T6650-DL variant features a 5 V to 24 V voltage conversion ratio, 176 µH primary inductance, 48 Vµsec volt-time product, 1.015 Ω primary DCR, 8.250 Ω secondary DCR, 1:5 turns ratio, and 1.0 W output power at 150 kHz. It provides 1500 Vrms isolation with 1.25 pF primary-to-secondary capacitance, an embedded stainless steel cover for automated placement, and operates from -40°C to +85°C. The part is housed in a D-size package measuring 12.70 mm × 12.70 mm, weighs 0.98-1.1 g, and uses tin-silver over tin over nickel over phosphor bronze terminations. Packaged in 500-piece 13″ reels with 24 mm tape width and 6.13 mm pocket depth.

Suppliers

Company
Product
Description
Supplier Links
Miniature Surface Mount Transformers - T6650-DL T6650-DLD - Coilcraft, Inc.
Cary, IL, USA
Miniature Surface Mount Transformers
T6650-DL T6650-DLD
Miniature Surface Mount Transformers T6650-DL T6650-DLD
Designed specifically for use with Maxim RS-232 / RS-485 interface ICs Also specified by Linear Technology and Sipex Ideal for isolated bias supplies for SiC and GaN gate driver, such as the Skyworks Si827x series. Suitable for gate drive and other power applications Miniature surface mount package Stainless steel cover serves as an excellent pick and place surface
  • Designed specifically for use with Maxim RS-232 / RS-485 interface ICs
  • Also specified by Linear Technology and Sipex
  • Ideal for isolated bias supplies for SiC and GaN gate driver, such as the Skyworks Si827x series.
  • Suitable for gate drive and other power applications
  • Miniature surface mount package
  • Stainless steel cover serves as an excellent pick and place surface
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number T6650-DL T6650-DLD
Product Name Miniature Surface Mount Transformers
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

LPD3015 Series Shielded Coupled Power Inductors - LPD3015-473 LPD3015-473MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Midspan PoE Plus Magnetics for 30 W Applications - FA2536-AL FA2536-ALD - Coilcraft, Inc.
Specs
Cooling Method Air
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards / Compliance RoHS
View Details
FL Series CCFL Transformers - FL2015-6L FL2015-6LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
FL Series CCFL Transformers - FL2015-10L FL2015-10LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details