No-opto flyback transformers designed for Analog Devices MAX17690 controllers, operating at 125-170 kHz with 10-28 V or 20-56 V input voltage. The ZC1570-AE variant provides a 5 V, 1.2 A output with a primary inductance of 7.85 µH at 130 kHz, a saturation current of 4.8 A, primary DCR of 0.036 Ω, secondary DCR of 0.0072 Ω, and a turns ratio of 1:0.375. It features 1500 Vrms one-minute isolation, a maximum operating temperature of +125°C, and is AEC-Q200 qualified. Package is a 13" reel with 500 parts, using 24 mm wide, 0.36 mm thick plastic tape with 16 mm pocket spacing and 6.13 mm pocket depth. Weight is 1.5 g. Termination is RoHS-compliant tin-silver-copper over nickel over phosphor bronze. MSL 1. Supports three reflows at +260°C for 40 seconds each.
These flyback transformers are designed to work with the MAX17690 60 V, no-opto isolated flyback controller from Analog Devices. They have no auxiliary winding and offer the greatest efficiency, lowest cost, and smallest size for synchronous isolated DC-DC power converters. They operate with a 10 – 28 V or 20 – 56 V input voltage range and generate three different outputs. These parts have a maximum height of just 6.5 mm, significantly lower than other parts recommended for the same chipset.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | ZC1570-AE |
| Product Name | No-Opto Flyback Transformers for Analog Devices MAX17690 ZC1570-AE, ZC1642-AE, ZC1645-AE, ZC1641-AE, ZC1644-AE, ZC1649-AE |
| Transformer Type | Isolation |