The WBC8-1L is a surface mount wideband transformer with a 1:8 impedance ratio, designed for RF impedance matching and balun applications. It operates over a 3 dB bandwidth of 0.150 to 600 MHz with insertion loss up to 0.60 dB. The transformer has a maximum current rating of 17 mA, 300 Vrms interwinding isolation, and supports 1/4 W RF input power. It is AEC-Q200 Grade 3 qualified for ambient temperatures from -40°C to +85°C. The device measures 4.45 mm × 4.19 mm × 3.05 mm and uses RoHS-compliant tin-silver-copper terminations. Tape and reel packaging is available in 7" or 13" reels. It is constructed with ferrite core material and meets MSL 1 moisture sensitivity rating.
Need parts for space, military or other critical applications?
See Coilcraft AE458RFW Series | See Coilcraft ST458RFW Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Transformers |
| Product Number | WBC8-1L WBC8-1LC |
| Product Name | WBC Series SMT Mini Wideband Transformers |
| Cooling Method | Air |