The ZA9609-AE is an active clamp forward transformer designed for isolated 60 W power supply applications, such as 12-48 V PoE, compatible with Texas Instruments PMP22075. It is packaged in a surface-mount tray with 24 units per tray and weighs 27.5 g. The transformer supports a wide input voltage range of 9 to 60 V, with a turns ratio of 1:1.57:1.57 and 1500 Vrms primary-to-secondary
The ZA9609 Active Clamp Forward Mode Transformers is specifically designed for use in PMP22075 for Texas Instruments. It has a wide input range of 9 V to 60 V along with high efficiency in a small package size. The ZA9609 is ideal for use in 60 W applications like 12 V to 48 V PoE power supplies.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | ZA9609-AE |
| Product Name | ZA9609-AE Active Clamp Forward Topology for Texas Instruments PMP22075 |
| Transformer Type | Isolation |