Coilcraft, Inc. ZE2413-AE Isolated Buck Transformer for STMicroelectronics A6986I and L6986I ZE2413-AE

Description
Optimized for STMicroelectronics automotive Iso-Buck converter A6986I and L6986I Compact footprint, only 11.7 x 10 mm Suitable for automotive isolated IGBT/SiC gate driver, Onboard charger for HEV/EV, Electric Traction Systems, and similar applications 3300 Vrms, one minute isolation (hipot) from primary to secondary AEC-Q200 qualified
Request a Quote
Description
Optimized for STMicroelectronics automotive Iso-Buck converter A6986I and L6986I Compact footprint, only 11.7 x 10 mm Suitable for automotive isolated IGBT/SiC gate driver, Onboard charger for HEV/EV, Electric Traction Systems, and similar applications 3300 Vrms, one minute isolation (hipot) from primary to secondary AEC-Q200 qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZE2413-AE is an isolated buck transformer optimized for STMicroelectronics A6986I and L6986I automotive Iso-Buck converters, with a compact footprint of 11.7 x 10 mm. It features 3300 Vrms one-minute isolation between primary and secondary windings, AEC-Q200 qualification, and operates from -40°C to +125°C ambient temperature. The transformer has a turns ratio of 1:2, with primary inductance of 18 µH at 0 A dc and 14 µH at 2 A dc, and a maximum primary DCR of 0.056 ohms. It supports a maximum part temperature of +165°C, is rated for 3000 m altitude, and has 7 mm creepage and clearance. The part is packaged in a 13-inch machine-ready reel with 200 units per reel, using EIA-481 embossed plastic tape.

Datasheet Summary
Powered by GS/AI

The ZE2413-AE is an isolated buck transformer optimized for STMicroelectronics A6986I and L6986I automotive Iso-Buck converters, with a compact footprint of 11.7 x 10 mm. It features 3300 Vrms one-minute isolation between primary and secondary windings, AEC-Q200 qualification, and operates from -40°C to +125°C ambient temperature. The transformer has a turns ratio of 1:2, with primary inductance of 18 µH at 0 A dc and 14 µH at 2 A dc, and a maximum primary DCR of 0.056 ohms. It supports a maximum part temperature of +165°C, is rated for 3000 m altitude, and has 7 mm creepage and clearance. The part is packaged in a 13-inch machine-ready reel with 200 units per reel, using EIA-481 embossed plastic tape.

Suppliers

Company
Product
Description
Supplier Links
ZE2413-AE Isolated Buck Transformer for STMicroelectronics A6986I and L6986I - ZE2413-AE - Coilcraft, Inc.
Cary, IL, USA
ZE2413-AE Isolated Buck Transformer for STMicroelectronics A6986I and L6986I
ZE2413-AE
ZE2413-AE Isolated Buck Transformer for STMicroelectronics A6986I and L6986I ZE2413-AE
Optimized for STMicroelectronics automotive Iso-Buck converter A6986I and L6986I Compact footprint, only 11.7 x 10 mm Suitable for automotive isolated IGBT/SiC gate driver, Onboard charger for HEV/EV, Electric Traction Systems, and similar applications 3300 Vrms, one minute isolation (hipot) from primary to secondary AEC-Q200 qualified
  • Optimized for STMicroelectronics automotive Iso-Buck converter A6986I and L6986I
  • Compact footprint, only 11.7 x 10 mm
  • Suitable for automotive isolated IGBT/SiC gate driver, Onboard charger for HEV/EV, Electric Traction Systems, and similar applications
  • 3300 Vrms, one minute isolation (hipot) from primary to secondary
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number ZE2413-AE
Product Name ZE2413-AE Isolated Buck Transformer for STMicroelectronics A6986I and L6986I
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CST2010 Series SMT Current Sense Transformers - CST2010-100L CST2010-100LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP4 Series Hexa-Path Magnetics - HP4-0140 HP4-0140LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HTX8045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX8045C-753AR HTX8045C-753ARC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP6 Series Hexa-Path Magnetics - HPH6-0121 HPH6-0121L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details