ZA9673-BE ZA9673-BED -- FLYBACK TRANSFORMERS FOR TEXAS INSTRUMENTS LM25184
Coilcraft, Inc.Flyback Transformers for Texas Instruments LM25184ZA9673-BE ZA9673-BED
Description
Five output versions optimized for typical design applications of TI's LM25184 flyback converter.
Output versions: ZA9670-BE, ZA9671-BE, ZA9672-BE, ZA9673-BE, and ZA9674-BE
Designed to operate up to 300 kHz with 4 – 42 V input
1500 Vrms, one minute isolation (hipot) between primary and secondary
AEC-Q200 Grade 3 (–40°C to +85°C)
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Five output versions optimized for typical design applications of TI's LM25184 flyback converter.
Output versions: ZA9670-BE, ZA9671-BE, ZA9672-BE, ZA9673-BE, and ZA9674-BE
Designed to operate up to 300 kHz with 4 – 42 V input
1500 Vrms, one minute isolation (hipot) between primary and secondary
AEC-Q200 Grade 3 (–40°C to +85°C)
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Flyback transformers for Texas Instruments LM25184 flyback converters, designed to operate up to 300 kHz with a 4-42 V input range, feature 1500 Vrms, one-minute isolation between primary and secondary windings and are rated for AEC-Q200 Grade 3 operation from -40°C to +85°C. The ZA9673-BED variant provides a 24 V, 0.5 A output with a 1:2 turns ratio, a primary inductance of 7 µH at 0 A and 6.3 µH at 5 A, primary DCR of 0.035 Ω, secondary DCR of 0.138 Ω, and leakage inductance of 0.10 µH. The component weighs 2.73-2.80 g, uses RoHS-compliant tin-silver-copper terminations, and is packaged in 13″ reels of 350 pieces with tape and reel dimensions of 24 mm width, 0.5 mm thickness, 16 mm pocket spacing, and 10.4 mm pocket depth. It has MSL 1 moisture sensitivity rating and withstands three reflow cycles at 260°C.
Datasheet Summary Powered by GS/AI
Flyback transformers for Texas Instruments LM25184 flyback converters, designed to operate up to 300 kHz with a 4-42 V input range, feature 1500 Vrms, one-minute isolation between primary and secondary windings and are rated for AEC-Q200 Grade 3 operation from -40°C to +85°C. The ZA9673-BED variant provides a 24 V, 0.5 A output with a 1:2 turns ratio, a primary inductance of 7 µH at 0 A and 6.3 µH at 5 A, primary DCR of 0.035 Ω, secondary DCR of 0.138 Ω, and leakage inductance of 0.10 µH. The component weighs 2.73-2.80 g, uses RoHS-compliant tin-silver-copper terminations, and is packaged in 13″ reels of 350 pieces with tape and reel dimensions of 24 mm width, 0.5 mm thickness, 16 mm pocket spacing, and 10.4 mm pocket depth. It has MSL 1 moisture sensitivity rating and withstands three reflow cycles at 260°C.
Five output versions optimized for typical design applications of TI's LM25184 flyback converter.
Output versions: ZA9670-BE, ZA9671-BE, ZA9672-BE, ZA9673-BE, and ZA9674-BE
Designed to operate up to 300 kHz with 4 – 42 V input
1500 Vrms, one minute isolation (hipot) between primary and secondary
AEC-Q200 Grade 3 (–40°C to +85°C)
Five output versions optimized for typical design applications of TI's LM25184 flyback converter.
Output versions: ZA9670-BE, ZA9671-BE, ZA9672-BE, ZA9673-BE, and ZA9674-BE
Designed to operate up to 300 kHz with 4 – 42 V input
1500 Vrms, one minute isolation (hipot) between primary and secondary
AEC-Q200 Grade 3 (–40°C to +85°C)
Supplier's Site
Datasheet
Technical Specifications
Coilcraft, Inc.
Product Category
Power Transformers
Product Number
ZA9673-BE ZA9673-BED
Product Name
Flyback Transformers for Texas Instruments LM25184