PWB-1-C PWB-1-CLC -- PWB SERIES WIDEBAND RF TRANSFORMERS
Coilcraft, Inc.PWB Series Wideband RF TransformersPWB-1-C PWB-1-CLC
Description
Available in 1, 1.5, 2, 4 and 16 to 1 versions
Tapped or untapped configurations
300 V interwinding isolation; 1/4 Watt input RF power rating
Typical applications are as impedance or isolation transformer
Can also be used for balanced to unbalanced (balun) conversion
RoHS compliant. 260°C compatible. Tin-silver-copper over tin over nickel over phos bronze
COTS Plus tin-silver-copper and tin-lead terminations available
Samples of all values are available in Coilcraft Designer's Kit C404
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Available in 1, 1.5, 2, 4 and 16 to 1 versions
Tapped or untapped configurations
300 V interwinding isolation; 1/4 Watt input RF power rating
Typical applications are as impedance or isolation transformer
Can also be used for balanced to unbalanced (balun) conversion
RoHS compliant. 260°C compatible. Tin-silver-copper over tin over nickel over phos bronze
COTS Plus tin-silver-copper and tin-lead terminations available
Samples of all values are available in Coilcraft Designer's Kit C404
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Surface mount wideband RF transformers with a 1:1 impedance ratio, offering a 3 dB bandwidth from 0.10 to 300 MHz. The part has a maximum DC current rating of 250 mA, 300 V interwinding isolation, and 1/4 W RF input power. It features a ferrite core, RoHS compliant tin-silver-copper terminations over nickel over phos bronze, and operates from -40°C to +85°C. The device is packaged in a surface mount format with dimensions specified in inches and millimeters, and supports tape and reel packaging with 250 or 1000 units per reel. It meets MSL level 1 and is rated for three reflows at 260°C for 40 seconds each.
Datasheet Summary Powered by GS/AI
Surface mount wideband RF transformers with a 1:1 impedance ratio, offering a 3 dB bandwidth from 0.10 to 300 MHz. The part has a maximum DC current rating of 250 mA, 300 V interwinding isolation, and 1/4 W RF input power. It features a ferrite core, RoHS compliant tin-silver-copper terminations over nickel over phos bronze, and operates from -40°C to +85°C. The device is packaged in a surface mount format with dimensions specified in inches and millimeters, and supports tape and reel packaging with 250 or 1000 units per reel. It meets MSL level 1 and is rated for three reflows at 260°C for 40 seconds each.
Available in 1, 1.5, 2, 4 and 16 to 1 versions
Tapped or untapped configurations
300 V interwinding isolation; 1/4 Watt input RF power rating
Typical applications are as impedance or isolation transformer
Can also be used for balanced to unbalanced (balun) conversion
RoHS compliant. 260°C compatible. Tin-silver-copper over tin over nickel over phos bronze
COTS Plus tin-silver-copper and tin-lead terminations available
Samples of all values are available in Coilcraft Designer's Kit C404
Available in 1, 1.5, 2, 4 and 16 to 1 versions
Tapped or untapped configurations
300 V interwinding isolation; 1/4 Watt input RF power rating
Typical applications are as impedance or isolation transformer
Can also be used for balanced to unbalanced (balun) conversion
RoHS compliant. 260°C compatible. Tin-silver-copper over tin over nickel over phos bronze
COTS Plus tin-silver-copper and tin-lead terminations available
Samples of all values are available in Coilcraft Designer's Kit C404