YA9308-AE YA9308-AEC -- YA9308 SERIES SMT MINI WIDEBAND TRANSFORMER
Coilcraft, Inc.YA9308 Series SMT Mini Wideband TransformerYA9308-AE YA9308-AEC
Description
300 Vrms interwinding isolation
1/4 Watt RF input power
250 mA max current rating
AEC-Q200 Grade 1 (–40°C to +125°C)
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
300 Vrms interwinding isolation
1/4 Watt RF input power
250 mA max current rating
AEC-Q200 Grade 1 (–40°C to +125°C)
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The YA9308 series is a surface-mount mini wideband transformer designed for RF applications with a 1:2 impedance ratio, operating from 0.1 to 950 MHz with a maximum insertion loss of 0.5 dB. It features 300 Vrms interwinding isolation, a maximum current rating of 250 mA, and 1/4 W RF input power capability. The transformer meets AEC-Q200 Grade 1 standards for operation from -40°C to +125°C, with a ferrite core, RoHS-compliant tin-silver-copper terminations, and is packaged in 7" or 13" reels of embossed plastic tape. It weighs 87 mg and supports three reflow cycles at 260°C. Moisture sensitivity level is MSL 1.
Datasheet Summary Powered by GS/AI
The YA9308 series is a surface-mount mini wideband transformer designed for RF applications with a 1:2 impedance ratio, operating from 0.1 to 950 MHz with a maximum insertion loss of 0.5 dB. It features 300 Vrms interwinding isolation, a maximum current rating of 250 mA, and 1/4 W RF input power capability. The transformer meets AEC-Q200 Grade 1 standards for operation from -40°C to +125°C, with a ferrite core, RoHS-compliant tin-silver-copper terminations, and is packaged in 7" or 13" reels of embossed plastic tape. It weighs 87 mg and supports three reflow cycles at 260°C. Moisture sensitivity level is MSL 1.