Coilcraft, Inc. No-Opto Flyback Transformers YA9172-CE YA9172-CED

Description
Discontinuous conduction mode Flyback transformers Optimized for 100 – 125 kHz with 8 – 28 V or 18 – 60 V input 1500 Vrms, one minute isolation between primary and secondary
Request a Quote
Description
Discontinuous conduction mode Flyback transformers Optimized for 100 – 125 kHz with 8 – 28 V or 18 – 60 V input 1500 Vrms, one minute isolation between primary and secondary
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

No-opto flyback transformers designed for discontinuous conduction mode, optimized for 100-125 kHz operation with 8-28 V or 18-60 V input. The YA9172-CED variant provides 1500 Vrms isolation between primary and secondary, with a 1:2.28 turns ratio, 1.5 µH primary inductance at 0 A, 24 A saturation current, and 0.062 Ω secondary DCR maximum, delivering 12 V at 2 A. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C. Package is tape and reel, 13" reel with 175 parts, 32 mm wide, 0.60 mm thick tape, 28 mm pocket spacing, and 13.4 mm pocket depth. Weight is 6.17-6.23 g. RoHS-compliant tin-silver-copper terminations on nickel over phosphor bronze. AEC-Q200 qualified and rated to +85°C. MSL 1. Resistance to three 40-second reflows at +260°C.

Datasheet Summary
Powered by GS/AI

No-opto flyback transformers designed for discontinuous conduction mode, optimized for 100-125 kHz operation with 8-28 V or 18-60 V input. The YA9172-CED variant provides 1500 Vrms isolation between primary and secondary, with a 1:2.28 turns ratio, 1.5 µH primary inductance at 0 A, 24 A saturation current, and 0.062 Ω secondary DCR maximum, delivering 12 V at 2 A. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C. Package is tape and reel, 13" reel with 175 parts, 32 mm wide, 0.60 mm thick tape, 28 mm pocket spacing, and 13.4 mm pocket depth. Weight is 6.17-6.23 g. RoHS-compliant tin-silver-copper terminations on nickel over phosphor bronze. AEC-Q200 qualified and rated to +85°C. MSL 1. Resistance to three 40-second reflows at +260°C.

Suppliers

Company
Product
Description
Supplier Links
No-Opto Flyback Transformers - YA9172-CE YA9172-CED - Coilcraft, Inc.
Cary, IL, USA
No-Opto Flyback Transformers
YA9172-CE YA9172-CED
No-Opto Flyback Transformers YA9172-CE YA9172-CED
Discontinuous conduction mode Flyback transformers Optimized for 100 – 125 kHz with 8 – 28 V or 18 – 60 V input 1500 Vrms, one minute isolation between primary and secondary
  • Discontinuous conduction mode Flyback transformers
  • Optimized for 100 – 125 kHz with 8 – 28 V or 18 – 60 V input
  • 1500 Vrms, one minute isolation between primary and secondary
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number YA9172-CE YA9172-CED
Product Name No-Opto Flyback Transformers
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Flyback Transformers for Power over Ethernet - POE13F-33 POE13F-33LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Coilcraft, Inc.
Specs
Transformer Type Isolation
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
HP1 Series Hexa-Path Magnetics - HP1-1400 HP1-1400LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FCT1-xxD3SL Forward Mode Transformers for 30 Watt Telecommunications - FCT1-240D3SL FCT1-240D3SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details