The ZA9644-AED is a flyback transformer designed for Analog Devices ADP1032 and ADP1034 isolated micropower management units, supporting a 4.5 V to 60 V input range. It has a 1:1 turns ratio, 470 µH primary inductance, 0.49 A saturation current, and 3.8 µH leakage inductance. Isolation is 2000 Vrms, with output capability of 6-28 V at 180 mA. The ferrite core uses RoHS-compliant tin-silver-copper terminations. Operating temperature ranges from -40°C to +85°C; maximum case temperature is +125°C. It is packaged in a 13-inch reel with 400 units per reel, using 32 mm wide plastic tape with 7.6 mm pocket depth. Physical dimensions are 16.5 mm × 14.6 mm × 13.0 mm. Moisture sensitivity level is 1, and it withstands three reflows at +260°C.
Coilcraft’s ZA9384-AL and ZA9644-AE are designed for use with ADP1032 and ADP1034 isolated micropower management unit. The two flyback transformers feature a simple 1:1 turns ratio design without the need for an extra transformer winding or opto coupler. They are optimized for wide input supply voltage and high efficiency at the maximum output power. The ZA9644-AE is the smallest solution and the ZA9384-AL is slightly larger in size but can offer even higher efficiency. Both transformers have high saturation current and low leakage inductance to ensure low losses and overall high system efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | ZA9644-AED |
| Product Name | Flyback Transformers for Analog Devices ADP1032 & ADP1034 |
| Transformer Type | Isolation |