ZA9710-AE -- ZA9710-AED FLYBACK TRANSFORMER FOR TEXAS INSTRUMENTS
Coilcraft, Inc.ZA9710-AED Flyback Transformer for Texas InstrumentsZA9710-AE
Description
Designed for UCC5870-Q1 IGBT/SiC isolated gate driver for Texas Instruments
Optimized for 300kHz with 4.5 – 70 V input
3000 Vrms, 1 minute isolation (hipot) between primary and secondary
RoHS-compliant. 260°C compatible. Tin-silver-copper over tin over nickel over phos bronze terminations
AEC-Q200 Grade 1 (–40°C to +125°C)
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Designed for UCC5870-Q1 IGBT/SiC isolated gate driver for Texas Instruments
Optimized for 300kHz with 4.5 – 70 V input
3000 Vrms, 1 minute isolation (hipot) between primary and secondary
RoHS-compliant. 260°C compatible. Tin-silver-copper over tin over nickel over phos bronze terminations
AEC-Q200 Grade 1 (–40°C to +125°C)
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Flyback transformer designed for the UCC5870-Q1 IGBT/SiC isolated gate driver, optimized for 300 kHz operation with a 4.5 V to 70 V input range. Features 3000 Vrms one-minute isolation between primary and secondary windings. AEC-Q200 Grade 1 qualified for ambient temperatures from -40°C to +125°C, with a maximum part temperature of +165°C. Packaged in 13″ reels with 350 parts per reel using 24 mm wide, 0.50 mm thick plastic tape, 16 mm pocket spacing, and 10.4 mm pocket depth. Weighs 2.7 g. RoHS-compliant terminations: tin-silver-copper over tin over nickel over phosphor bronze. Moisture sensitivity level 1. Primary inductance is 30 µH ±10% at 300 kHz and 0 A, with a DC saturation current of 3.25 A. Primary-to-secondary turns ratio is 1:1:0.53, delivering 15 V at 0.2 A and 8 V at 0.2 A on the two secondary windings. Leakage inductance is 0.35 µH. Ferrocute core material.
Datasheet Summary Powered by GS/AI
Flyback transformer designed for the UCC5870-Q1 IGBT/SiC isolated gate driver, optimized for 300 kHz operation with a 4.5 V to 70 V input range. Features 3000 Vrms one-minute isolation between primary and secondary windings. AEC-Q200 Grade 1 qualified for ambient temperatures from -40°C to +125°C, with a maximum part temperature of +165°C. Packaged in 13″ reels with 350 parts per reel using 24 mm wide, 0.50 mm thick plastic tape, 16 mm pocket spacing, and 10.4 mm pocket depth. Weighs 2.7 g. RoHS-compliant terminations: tin-silver-copper over tin over nickel over phosphor bronze. Moisture sensitivity level 1. Primary inductance is 30 µH ±10% at 300 kHz and 0 A, with a DC saturation current of 3.25 A. Primary-to-secondary turns ratio is 1:1:0.53, delivering 15 V at 0.2 A and 8 V at 0.2 A on the two secondary windings. Leakage inductance is 0.35 µH. Ferrocute core material.
ZA9710-AED Flyback Transformer for Texas Instruments
ZA9710-AE
ZA9710-AED Flyback Transformer for Texas Instruments
ZA9710-AE
Designed for UCC5870-Q1 IGBT/SiC isolated gate driver for Texas Instruments
Optimized for 300kHz with 4.5 – 70 V input
3000 Vrms, 1 minute isolation (hipot) between primary and secondary
RoHS-compliant. 260°C compatible. Tin-silver-copper over tin over nickel over phos bronze terminations
AEC-Q200 Grade 1 (–40°C to +125°C)
Designed for UCC5870-Q1 IGBT/SiC isolated gate driver for Texas Instruments
Optimized for 300kHz with 4.5 – 70 V input
3000 Vrms, 1 minute isolation (hipot) between primary and secondary
RoHS-compliant. 260°C compatible. Tin-silver-copper over tin over nickel over phos bronze terminations
AEC-Q200 Grade 1 (–40°C to +125°C)
Supplier's Site
Datasheet
Technical Specifications
Coilcraft, Inc.
Product Category
Power Transformers
Product Number
ZA9710-AE
Product Name
ZA9710-AED Flyback Transformer for Texas Instruments