Coilcraft's ZA9801 low-profile transformer is designed for use with SN650x transformer drivers from Texas Instruments and LT3999 from Analog Devices. The center-tapped push-pull transformer features increased creepage and clearance, higher isolation voltage and higher efficiency than previous generation products. It provides 5000 Vrms across the isolation barrier for interfaces such as CAN, RS-485, RS-422, RS-232, SPI, I2C , and low-power LAN in industrial and automotive applications. The ZA9801 is AEC Grade 1 qualified, making it an ideal solution for DC-DC converters in EV/HEV applications.
Center-tapped push-pull transformer optimized for Texas Instrument SN650x or Analog Devices LT3999 DC/DC transformer driver
High isolation, 5000 Vrms, one minute isolation (hipot) from primary to secondary
Extended version of the DA2303-AL, 8 mm Creepage and Clearance on Material Group 3
AEC-Q200 qualified
Coilcraft's ZA9801 low-profile transformer is designed for use with SN650x transformer drivers from Texas Instruments and LT3999 from Analog Devices. The center-tapped push-pull transformer features increased creepage and clearance, higher isolation voltage and higher efficiency than previous generation products. It provides 5000 Vrms across the isolation barrier for interfaces such as CAN, RS-485, RS-422, RS-232, SPI, I2C , and low-power LAN in industrial and automotive applications. The ZA9801 is AEC Grade 1 qualified, making it an ideal solution for DC-DC converters in EV/HEV applications.
- Center-tapped push-pull transformer optimized for Texas Instrument SN650x or Analog Devices LT3999 DC/DC transformer driver
- High isolation, 5000 Vrms, one minute isolation (hipot) from primary to secondary
- Extended version of the DA2303-AL, 8 mm Creepage and Clearance on Material Group 3
- AEC-Q200 qualified