Coilcraft, Inc. Flyback Transformers for Power over Ethernet POE60F-12 POE60F-12LD

Description
Developed for Powered Devices (PD) in IEEE 802.3af compliant PoE applications 6 Watt and 13 Watt output versions 36 – 72 V input, 250 kHz switching frequency Bias winding output: 12 V, 20 mA
Request a Quote
Description
Developed for Powered Devices (PD) in IEEE 802.3af compliant PoE applications 6 Watt and 13 Watt output versions 36 – 72 V input, 250 kHz switching frequency Bias winding output: 12 V, 20 mA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flyback transformers for 6 W and 13 W Power over Ethernet applications, designed for 36-72 V input at 250 kHz, with 1500 Vrms one-minute isolation between primary and secondary. The POE60F-12 variant provides a 12 V, 0.5 A output with a primary inductance of 55.0 µH at 0 A, a primary DCR maximum of 0.095 Ω, and a leakage inductance of 0.6 µH. Unit weight ranges from 5.0 to 5.6 g, with an operating ambient temperature range of -40°C to +125°C. Package is a 13" reel with 200 parts per reel using EIA-481 embossed plastic tape. Termination is RoHS-compliant tin-silver over tin over nickel over phosphor bronze. Moisture Sensitivity Level is 1. The part is not suitable for medical or high-risk applications without prior manufacturer approval.

Datasheet Summary
Powered by GS/AI

Flyback transformers for 6 W and 13 W Power over Ethernet applications, designed for 36-72 V input at 250 kHz, with 1500 Vrms one-minute isolation between primary and secondary. The POE60F-12 variant provides a 12 V, 0.5 A output with a primary inductance of 55.0 µH at 0 A, a primary DCR maximum of 0.095 Ω, and a leakage inductance of 0.6 µH. Unit weight ranges from 5.0 to 5.6 g, with an operating ambient temperature range of -40°C to +125°C. Package is a 13" reel with 200 parts per reel using EIA-481 embossed plastic tape. Termination is RoHS-compliant tin-silver over tin over nickel over phosphor bronze. Moisture Sensitivity Level is 1. The part is not suitable for medical or high-risk applications without prior manufacturer approval.

Suppliers

Company
Product
Description
Supplier Links
Flyback Transformers for Power over Ethernet - POE60F-12 POE60F-12LD - Coilcraft, Inc.
Cary, IL, USA
Flyback Transformers for Power over Ethernet
POE60F-12 POE60F-12LD
Flyback Transformers for Power over Ethernet POE60F-12 POE60F-12LD
Developed for Powered Devices (PD) in IEEE 802.3af compliant PoE applications 6 Watt and 13 Watt output versions 36 – 72 V input, 250 kHz switching frequency Bias winding output: 12 V, 20 mA
  • Developed for Powered Devices (PD) in IEEE 802.3af compliant PoE applications
  • 6 Watt and 13 Watt output versions
  • 36 – 72 V input, 250 kHz switching frequency
  • Bias winding output: 12 V, 20 mA
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number POE60F-12 POE60F-12LD
Product Name Flyback Transformers for Power over Ethernet
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

HP4 Series Hexa-Path Magnetics - HP4-0060 HP4-0060LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD4012 Series Shielded Coupled Power Inductors - LPD4012-154 LPD4012-154MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flyback Transformers for TI LM5072 PD Interface - FA2899-AL FA2899-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Flyback Transformers for TI LM5072 PD Interface - FA2898-AL FA2898-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details