WA8759-AL -- WA8759 FLYBACK TRANSFORMER FOR TEXAS INSTRUMENTS TIDA-01505
Coilcraft, Inc.WA8759 Flyback Transformer for Texas Instruments TIDA-01505WA8759-AL
Description
Designed for Texas Instruments Automotive 40 V to 1 kV Input Flyback Reference Design Supporting Regenerative Braking Safety Test
AEC-Q200 Grade 1 (−40°C to +125°C)
5700 Vrms, one minute isolation (hipot) from primary and auxilliary to secondary winding; 2000 Vrms pri to aux
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Designed for Texas Instruments Automotive 40 V to 1 kV Input Flyback Reference Design Supporting Regenerative Braking Safety Test
AEC-Q200 Grade 1 (−40°C to +125°C)
5700 Vrms, one minute isolation (hipot) from primary and auxilliary to secondary winding; 2000 Vrms pri to aux
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Flyback transformer designed for Texas Instruments TIDA-01505 automotive reference design, operating at 150 kHz with an input range of 40 V to 1000 V. It features 5700 Vrms isolation between primary and auxiliary windings to secondary, and 2000 Vrms between primary and auxiliary. AEC-Q200 Grade 1 qualified for ambient temperatures from -40°C to +125°C, with a maximum part temperature of +165°C. Primary inductance is 1.50 mH at 0 A and 150 kHz, with leakage inductance of 34.0 µH. Outputs include a 15 V, 4.0 A secondary, a 20 V, 35 mA auxiliary, and a 5 V, 35 mA auxiliary. Package is tray-mounted with 16 parts per tray. Terminations are RoHS tin-silver-copper over tin over nickel over phosphor bronze. Weight is 35.5 g.
Datasheet Summary Powered by GS/AI
Flyback transformer designed for Texas Instruments TIDA-01505 automotive reference design, operating at 150 kHz with an input range of 40 V to 1000 V. It features 5700 Vrms isolation between primary and auxiliary windings to secondary, and 2000 Vrms between primary and auxiliary. AEC-Q200 Grade 1 qualified for ambient temperatures from -40°C to +125°C, with a maximum part temperature of +165°C. Primary inductance is 1.50 mH at 0 A and 150 kHz, with leakage inductance of 34.0 µH. Outputs include a 15 V, 4.0 A secondary, a 20 V, 35 mA auxiliary, and a 5 V, 35 mA auxiliary. Package is tray-mounted with 16 parts per tray. Terminations are RoHS tin-silver-copper over tin over nickel over phosphor bronze. Weight is 35.5 g.
WA8759 Flyback Transformer for Texas Instruments TIDA-01505
WA8759-AL
WA8759 Flyback Transformer for Texas Instruments TIDA-01505
WA8759-AL
Designed for Texas Instruments Automotive 40 V to 1 kV Input Flyback Reference Design Supporting Regenerative Braking Safety Test
AEC-Q200 Grade 1 (−40°C to +125°C)
5700 Vrms, one minute isolation (hipot) from primary and auxilliary to secondary winding; 2000 Vrms pri to aux
Designed for Texas Instruments Automotive 40 V to 1 kV Input Flyback Reference Design Supporting Regenerative Braking Safety Test
AEC-Q200 Grade 1 (−40°C to +125°C)
5700 Vrms, one minute isolation (hipot) from primary and auxilliary to secondary winding; 2000 Vrms pri to aux
Supplier's Site
Datasheet
Technical Specifications
Coilcraft, Inc.
Product Category
Power Transformers
Product Number
WA8759-AL
Product Name
WA8759 Flyback Transformer for Texas Instruments TIDA-01505