Discontinuous conduction mode Flyback transformers
Optimized for 125 – 150 kHz with 8 – 28 V or 18 – 60 V input
1500 Vrms, one minute isolation between primary and secondary
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Discontinuous conduction mode Flyback transformers
Optimized for 125 – 150 kHz with 8 – 28 V or 18 – 60 V input
1500 Vrms, one minute isolation between primary and secondary
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
No-opto flyback transformers designed for discontinuous conduction mode, optimized for 125-150 kHz operation with 8-28 V or 18-60 V input. The YA9165-BED variant provides 5 V output at 2.40 A with a primary inductance of 4.0 µH ±10% at 150 kHz and 0 A DC, a DC resistance of 0.0156 Ω max on the primary, and a turns ratio of 1:0.70. It features 1500 Vrms one-minute isolation between windings, a maximum part temperature of +125°C, and operates from -40°C to +85°C ambient. The component is packaged in tape and reel, measures 32 mm wide with 24 mm pocket spacing, weighs 4.27-4.60 g, and meets AEC-Q200 at 85°C. Terminations are RoHS tin-silver-copper over tin over nickel over phosphor bronze.
Datasheet Summary Powered by GS/AI
No-opto flyback transformers designed for discontinuous conduction mode, optimized for 125-150 kHz operation with 8-28 V or 18-60 V input. The YA9165-BED variant provides 5 V output at 2.40 A with a primary inductance of 4.0 µH ±10% at 150 kHz and 0 A DC, a DC resistance of 0.0156 Ω max on the primary, and a turns ratio of 1:0.70. It features 1500 Vrms one-minute isolation between windings, a maximum part temperature of +125°C, and operates from -40°C to +85°C ambient. The component is packaged in tape and reel, measures 32 mm wide with 24 mm pocket spacing, weighs 4.27-4.60 g, and meets AEC-Q200 at 85°C. Terminations are RoHS tin-silver-copper over tin over nickel over phosphor bronze.
Discontinuous conduction mode Flyback transformers
Optimized for 125 – 150 kHz with 8 – 28 V or 18 – 60 V input
1500 Vrms, one minute isolation between primary and secondary