No-opto flyback transformers designed for the MAX17690 isolated flyback controller, supporting 10-28 V or 20-56 V input voltage ranges with operating frequencies of 125-170 kHz. The ZC1641-AED variant provides a 5 V, 1.2 A output with a primary inductance of 31.40 µH at 125 kHz, 0.140 Ω primary DCR, 0.0072 Ω secondary DCR, and a 1:0.1875 turns ratio. It features 1500 Vrms one-minute isolation between windings, is constructed with ferrite core, and has RoHS-compliant tin-silver-copper over tin over nickel over phosphor bronze terminations. The part is rated for a maximum operating temperature of +125°C, supports three reflows at +260°C, and is packaged in 13-inch tape-and-reel format with 500 units per reel. It meets AEC-Q200 standards and is rated for operation up to 125°C.
These flyback transformers are designed to work with the MAX17690 60 V, no-opto isolated flyback controller from Analog Devices. They have no auxiliary winding and offer the greatest efficiency, lowest cost, and smallest size for synchronous isolated DC-DC power converters. They operate with a 10 – 28 V or 20 – 56 V input voltage range and generate three different outputs. These parts have a maximum height of just 6.5 mm, significantly lower than other parts recommended for the same chipset.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | ZC1641-AE |
| Product Name | No-Opto Flyback Transformers for Analog Devices MAX17690 ZC1570-AE, ZC1642-AE, ZC1645-AE, ZC1641-AE, ZC1644-AE, ZC1649-AE |
| Transformer Type | Isolation |