PWB-16-A PWB-16-ALC -- PWB SERIES WIDEBAND RF TRANSFORMERS
Coilcraft, Inc.PWB Series Wideband RF TransformersPWB-16-A PWB-16-ALC
Description
Available in 1, 1.5, 2, 4 and 16 to 1 versions
Tapped or untapped configurations
300 V interwinding isolation; 1/4 Watt input RF power rating
Typical applications are as impedance or isolation transformer
Can also be used for balanced to unbalanced (balun) conversion
RoHS compliant. 260°C compatible. Tin-silver-copper over tin over nickel over phos bronze
COTS Plus tin-silver-copper and tin-lead terminations available
Samples of all values are available in Coilcraft Designer's Kit C404
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Available in 1, 1.5, 2, 4 and 16 to 1 versions
Tapped or untapped configurations
300 V interwinding isolation; 1/4 Watt input RF power rating
Typical applications are as impedance or isolation transformer
Can also be used for balanced to unbalanced (balun) conversion
RoHS compliant. 260°C compatible. Tin-silver-copper over tin over nickel over phos bronze
COTS Plus tin-silver-copper and tin-lead terminations available
Samples of all values are available in Coilcraft Designer's Kit C404
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Surface mount wideband RF transformers for impedance matching and balun conversion, available in 1:16 impedance ratio with 300 V interwinding isolation and 1/4 W RF input power rating. Maximum current is 250 mA, with 3 dB bandwidth from 0.05 to 80 MHz and insertion loss of 0.35 dB. Operating ambient temperature range is -40°C to +85°C. Package is surface mount with RoHS-compliant tin-silver-copper over tin over nickel over phos bronze terminations. Weight ranges from 250 to 270 mg. Tape and reel packaging is available in 250 or 1000-piece reels. Moisture sensitivity level is 1. Resistance to soldering heat supports three reflows at 260°C for 40 seconds each.
Datasheet Summary Powered by GS/AI
Surface mount wideband RF transformers for impedance matching and balun conversion, available in 1:16 impedance ratio with 300 V interwinding isolation and 1/4 W RF input power rating. Maximum current is 250 mA, with 3 dB bandwidth from 0.05 to 80 MHz and insertion loss of 0.35 dB. Operating ambient temperature range is -40°C to +85°C. Package is surface mount with RoHS-compliant tin-silver-copper over tin over nickel over phos bronze terminations. Weight ranges from 250 to 270 mg. Tape and reel packaging is available in 250 or 1000-piece reels. Moisture sensitivity level is 1. Resistance to soldering heat supports three reflows at 260°C for 40 seconds each.
Available in 1, 1.5, 2, 4 and 16 to 1 versions
Tapped or untapped configurations
300 V interwinding isolation; 1/4 Watt input RF power rating
Typical applications are as impedance or isolation transformer
Can also be used for balanced to unbalanced (balun) conversion
RoHS compliant. 260°C compatible. Tin-silver-copper over tin over nickel over phos bronze
COTS Plus tin-silver-copper and tin-lead terminations available
Samples of all values are available in Coilcraft Designer's Kit C404
Available in 1, 1.5, 2, 4 and 16 to 1 versions
Tapped or untapped configurations
300 V interwinding isolation; 1/4 Watt input RF power rating
Typical applications are as impedance or isolation transformer
Can also be used for balanced to unbalanced (balun) conversion
RoHS compliant. 260°C compatible. Tin-silver-copper over tin over nickel over phos bronze
COTS Plus tin-silver-copper and tin-lead terminations available
Samples of all values are available in Coilcraft Designer's Kit C404