These transformers have been specially developed for use in flyback power supplies with the ON Semiconduc - tor NCP1200 PWM Current-Mode Controller. They are designed for universal input, 85 – 265 Vac.
Audio Transformers / Signal Transformers Z9007 For NCP1200 67uH 16 V 4.2 A
| Coilcraft CPS | Coilcraft, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers |
| Product Number | Z9007-BL | Z9007-BL | Z9007-BL |
| Product Name | Flyback Transformer for ON Semiconductor NCP1200 Controller | Flyback Transformers for ON Semiconductor NCP1200 | Audio Transformers / Signal Transformers |
| Transformer Type | Flyback Transformer (FBT); Power Transformer | Isolation | |
| Cooling Method | Air | ||
| Mounting | PCB/SMD | ||
| Input Voltage | 85 to 265 volts | ||
| Output Voltage | 16 volts |