ZA9674-BE ZA9674-BED -- FLYBACK TRANSFORMERS FOR TEXAS INSTRUMENTS LM25184
Coilcraft, Inc.Flyback Transformers for Texas Instruments LM25184ZA9674-BE ZA9674-BED
Description
Five output versions optimized for typical design applications of TI's LM25184 flyback converter.
Output versions: ZA9670-BE, ZA9671-BE, ZA9672-BE, ZA9673-BE, and ZA9674-BE
Designed to operate up to 300 kHz with 4 – 42 V input
1500 Vrms, one minute isolation (hipot) between primary and secondary
AEC-Q200 Grade 3 (–40°C to +85°C)
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Five output versions optimized for typical design applications of TI's LM25184 flyback converter.
Output versions: ZA9670-BE, ZA9671-BE, ZA9672-BE, ZA9673-BE, and ZA9674-BE
Designed to operate up to 300 kHz with 4 – 42 V input
1500 Vrms, one minute isolation (hipot) between primary and secondary
AEC-Q200 Grade 3 (–40°C to +85°C)
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Flyback transformers for Texas Instruments LM25184 flyback converters, designed for operation up to 300 kHz with a 4 to 42 V input range. The part provides a 48 V, 0.25 A output with a 1:3 turns ratio, 0.15 µH primary inductance at 300 kHz and 0 A DC, and 1.1060 µH leakage inductance. It features 1500 Vrms one-minute isolation between primary and secondary, operates at ambient temperatures from -40°C to +85°C, and meets AEC-Q200 Grade 3 standards. The transformer is housed in a surface-mount package with tape-and-reel packaging (350 parts per 13" reel), weighs 2.73 to 2.80 g, and is RoHS compliant and halogen-free. Soldering supports up to three reflows at 260°C.
Datasheet Summary Powered by GS/AI
Flyback transformers for Texas Instruments LM25184 flyback converters, designed for operation up to 300 kHz with a 4 to 42 V input range. The part provides a 48 V, 0.25 A output with a 1:3 turns ratio, 0.15 µH primary inductance at 300 kHz and 0 A DC, and 1.1060 µH leakage inductance. It features 1500 Vrms one-minute isolation between primary and secondary, operates at ambient temperatures from -40°C to +85°C, and meets AEC-Q200 Grade 3 standards. The transformer is housed in a surface-mount package with tape-and-reel packaging (350 parts per 13" reel), weighs 2.73 to 2.80 g, and is RoHS compliant and halogen-free. Soldering supports up to three reflows at 260°C.
Five output versions optimized for typical design applications of TI's LM25184 flyback converter.
Output versions: ZA9670-BE, ZA9671-BE, ZA9672-BE, ZA9673-BE, and ZA9674-BE
Designed to operate up to 300 kHz with 4 – 42 V input
1500 Vrms, one minute isolation (hipot) between primary and secondary
AEC-Q200 Grade 3 (–40°C to +85°C)
Five output versions optimized for typical design applications of TI's LM25184 flyback converter.
Output versions: ZA9670-BE, ZA9671-BE, ZA9672-BE, ZA9673-BE, and ZA9674-BE
Designed to operate up to 300 kHz with 4 – 42 V input
1500 Vrms, one minute isolation (hipot) between primary and secondary
AEC-Q200 Grade 3 (–40°C to +85°C)
Supplier's Site
Datasheet
Technical Specifications
Coilcraft, Inc.
Product Category
Power Transformers
Product Number
ZA9674-BE ZA9674-BED
Product Name
Flyback Transformers for Texas Instruments LM25184