These standard flyback regulator transformers are designed for use with National Semiconductor LM2585, LM2586, LM2587 and LM2588 Simple Switcher® switching regulators
| Coilcraft CPS | Coilcraft, Inc. | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | S6057-AL | S6057-AL |
| Product Name | Flyback Regulator Transformer | S6057-AL Surface Mount Flyback Regulator Transformer |
| Transformer Type | Flyback Transformer (FBT); Power Transformer | Isolation |
| Cooling Method | Air | Air |
| Mounting | PCB/SMD | |
| Input Voltage | 4 to 6 volts | |
| Output Voltage | 5 volts |